EN
  • EN
  • DE

24AA64T-I/ST

Part No 24AA64T-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 400KHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 1003298-24AA64T-I/ST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA64T-I/ST CAD Model

Description

Microchip Technology's 24AA64T-I/ST EEPROM

The 24AA64T-I/ST is a high-performance 64Kb I2C™ compatible Serial EEPROM device from Microchip Technology, designed for data storage in a wide range of industrial, commercial, and consumer applications. This compact, reliable memory module comes in a TSSOP package and is engineered to deliver a combination of high capacity, fast data transfer rates, and low-power operation.

Key Features of the 24AA64T-I/ST

  • Memory Size: 64 Kbit (8,192 x 8-bit organization), providing ample space for configuration parameters, serial numbers, calibration data, and user-specific data storage.
  • Interface: I2C (Two-Wire) Serial Interface, supporting a 100 kHz (Standard-mode), 400 kHz (Fast-mode), and 1 MHz (Fast-mode Plus) data transfer rates, ensuring compatibility with a broad range of microcontrollers and processors.
  • Operating Voltage Range: 1.7V to 5.5V, allowing for flexible usage in systems with different power supply levels.
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments and demanding applications.
  • Write Protect: Hardware write protection for the entire memory array, safeguarding your data against inadvertent changes.
  • Write Cycles: Up to 1 million write cycles per word, with a data retention of over 200 years, offering reliability and longevity for your data storage needs.
  • Package: The device is available in an 8-lead TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant and suitable for space-constrained applications.

Applications

The versatility of the 24AA64T-I/ST makes it an ideal choice for a variety of applications, including:

  • Industrial and automotive systems for configuration and calibration data storage.
  • Consumer electronics, such as mobile devices and wearables, for preference and user data.
  • Medical devices requiring non-volatile memory for critical data logging.
  • Smart cards and identification tags where secure data storage is essential.

With its robust design and flexible features, the Microchip Technology 24AA64T-I/ST EEPROM provides a dependable solution for all your non-volatile memory needs, ensuring data integrity and system stability in a broad array of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7137 $53.5275
175+ $0.5856 $102.4800
265+ $0.5673 $150.3345
365+ $0.5490 $200.3850
475+ $0.5307 $252.0825
635+ $0.4758 $302.1330
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,888 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess