EN
  • EN
  • DE

24C65T-I/SM

Part No 24C65T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT I2C 8SOIJ  /  EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 4.5V ~ 6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24C65
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 24C65T-I/SMCT,24C65T-I/SM-ND,24C65T-I/SMDKR,24C65T-I/SM-NDR,24C65T-I/SMTR
Standard Package 2,100
Win Source Part Number 999452-24C65T-I/SM
Ultra Librarian 3D Model Ultra Librarian 24C65T-I/SM CAD Model

Description

Introducing the 24C65T-I/SM from Microchip Technology

The 24C65T-I/SM is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device offers a robust storage solution for applications that require data retention and flexible memory access in a compact form factor.

This particular model comes in a small-outline, surface-mount package, specifically the SOIJ-8 package, which is suitable for space-constrained applications. The 24C65T-I/SM operates in the industrial temperature range, denoted by the suffix 'I', ensuring reliable performance under extreme conditions ranging from -40°C to +85°C.

Key Features of the 24C65T-I/SM

  • Memory Size: The device boasts a 64-Kbit (8 Kbytes) storage capacity, making it ideal for storing configuration parameters, calibration data, or small application logs.
  • Communication: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which supports a 100 kHz (Standard-mode) and 400 kHz (Fast-mode) data transfer rate, allowing for easy integration with most microcontrollers and processors.
  • Write Protection: The 24C65T-I/SM includes hardware write-protect features to prevent inadvertent data overwrites, ensuring the integrity of stored data.
  • Low Power Consumption: Designed with power efficiency in mind, this EEPROM device is suitable for battery-operated and power-sensitive applications.
  • Endurance: The EEPROM cells are rated for high write endurance, typically allowing for one million write cycles, with a data retention of more than 100 years.

The 24C65T-I/SM is versatile and can be used in a wide array of applications, including industrial control systems, medical devices, smart cards, and consumer electronics. Its reliability and ease of integration make it a preferred choice for designers and engineers looking to add non-volatile memory to their systems.

Microchip Technology's commitment to quality ensures that the 24C65T-I/SM meets the rigorous standards required for industrial and commercial use, providing a dependable and efficient memory solution for your next project.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4956 $54.9560
23+ $4.5093 $103.7139
35+ $4.3683 $152.8905
48+ $4.2274 $202.9152
62+ $4.0865 $253.3630
82+ $3.6638 $300.4316
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess