EN
  • EN
  • DE

24FC1025-I/P

Part No 24FC1025-I/P
Manufacturer Microchip Technology
Catalog EEPROM
Description 1024K I2C™ CMOS Serial EEPROM | IC EEPROM 1M I2C 1MHZ 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mb (128K x 8)
Memory Interface I2C
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Access Time 400ns
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 24FC1025
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1123173-24FC1025-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC1025-I/P CAD Model

Description

The 24FC1025-I/P is a high-performance, 1 Mbit (128K x 8) serial Electrically Erasable PROM (EEPROM) from Microchip Technology. This integrated circuit is designed for high-speed data storage with a fast I²C interface, making it an ideal choice for advanced applications that require efficient data logging, parameter storage, or device configuration settings.

Key Features:

  • Memory Size: 1 Mbit (128 Kbytes)
  • Interface Type: I²C (2-wire serial interface)
  • Speed: Supports Standard, Fast, and Fast-Plus I²C protocol up to 1 MHz
  • Operating Voltage Range: 2.5V to 5.5V, accommodating a variety of system voltage levels
  • Temperature Range: Industrial grade (-40°C to +85°C), suitable for harsh environments
  • Packaging: 8-pin PDIP (Plastic Dual In-line Package), through-hole mounting for easy integration into existing designs
  • Write Protection: Software write protection for the entire array
  • Endurance: 1 million write cycles, ensuring data reliability and longevity
  • Data Retention: Guaranteed for over 200 years at 25°C

Applications:

The versatile 24FC1025-I/P can be used in a wide array of applications including:

  • Industrial and automotive systems
  • Medical devices
  • Communication equipment
  • Consumer electronics
  • Smart cards

Advantages:

With its robust design and extensive feature set, the 24FC1025-I/P EEPROM offers several advantages:

  • High-speed data access and robust data integrity
  • Flexible voltage range and temperature specifications for diverse environmental conditions
  • Long-term data retention and high endurance for reliable operation over the product's lifespan
  • Easy to program and integrate with existing hardware through its industry-standard I²C interface

Whether you're designing a new system or upgrading an existing one, the Microchip Technology 24FC1025-I/P provides a reliable and flexible solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2761 $50.9327
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5970 $201.4920
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess