EN
  • EN
  • DE

24FC1026-I/SM

Part No 24FC1026-I/SM
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT I2C 1MHZ 8SOIJ / EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 400 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIJ
Base Product Number 24FC1026
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1350921-24FC1026-I/SM
Ultra Librarian 3D Model Ultra Librarian 24FC1026-I/SM CAD Model

Description

Product Overview: 24FC1026-I/SM

The 24FC1026-I/SM is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the industry-leading manufacturer Microchip Technology. This integrated circuit is specifically designed to meet the demanding requirements of advanced data storage applications where low-power operation and reliable data retention are paramount.

Key Features

  • Memory Size: The device boasts a substantial 1 Mbit (128K x 8) of memory space, providing ample storage for configuration parameters, serial numbers, calibration data, and more.
  • Interface: It utilizes the I²C (Inter-Integrated Circuit) serial interface, which is widely used for its simplicity and efficiency in communication between various microcontrollers and peripherals.
  • Speed: The chip supports a clock frequency of up to 1 MHz, allowing for rapid data access and transfer rates that are essential for high-speed applications.
  • Voltage Range: Operating voltage ranges from 2.5V to 5.5V, making it versatile for use in both 3.3V and 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 24FC1026-I/SM is robust enough to withstand harsh operating environments.
  • Packaging: The device comes in an 8-lead SOIJ (Small Outline J-Lead) package, which is suitable for space-constrained applications.

Applications

The 24FC1026-I/SM is ideal for a variety of applications that require reliable non-volatile memory storage. These include:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards and identification systems
  • Networking equipment
  • Consumer electronics

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 24FC1026-I/SM is no exception. It is manufactured to the highest standards, ensuring both durability and dependability for critical data storage needs. The EEPROM also features a hardware write-protect pin to prevent accidental data alteration and provides a minimum of 1 million write cycles per byte and a data retention period of over 100 years.

With its combination of performance, reliability, and flexibility, the 24FC1026-I/SM from Microchip Technology is an excellent choice for designers and engineers looking to incorporate stable memory solutions into their products.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess