EN
  • EN
  • DE
  • IT

24FC512-I/SM

Part No 24FC512-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8SOIJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 400ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIJ
Win Source Part Number 197417-24FC512-I/SM
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24FC512-I/SM CAD Model

Description

Product Overview: Microchip Technology's 24FC512-I/SM

The 24FC512-I/SM is a high-performance, 512 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed for advanced data storage solutions where low-power operation and high storage capacity are paramount. This memory chip utilizes the I²C (Inter-Integrated Circuit) serial interface for communication, providing a simple and efficient method for data transfer at speeds of up to 1 Mbit/s.

With its small 8-lead SOIJ (Small Outline J-Lead) package, the 24FC512-I/SM is ideal for space-constrained applications that require a significant amount of non-volatile memory. It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability and stable performance even in harsh environments.

Key Features:

  • Memory Size: 512 Kbit (64K x 8)
  • Interface Type: I²C compatible 2-wire serial interface
  • Speed: Supports standard, fast, and high-speed modes
  • Operating Voltage: 2.5V to 5.5V, accommodating a wide range of applications
  • Package: 8-lead SOIJ, compact and suitable for PCBs with limited space
  • Temperature Range: Industrial grade, -40°C to +85°C
  • Write-Protect: Hardware write-protect pin to prevent accidental overwrite
  • Page Write Buffer: Allows up to 128 bytes of data to be written in a single write cycle

One of the standout features of the 24FC512-I/SM is its built-in error correction code (ECC) functionality, which ensures data integrity during communication by automatically detecting and correcting errors. Additionally, the device offers a write endurance of 1 million write cycles and a data retention period of over 200 years, providing a reliable storage solution over an extended period.

This EEPROM is an excellent choice for a variety of applications, including industrial and commercial systems, medical devices, smart cards, and any system requiring a dependable non-volatile memory module. The 24FC512-I/SM is also RoHS-compliant, reflecting Microchip Technology's commitment to environmental sustainability.

Whether you are designing a new system or upgrading an existing one, the Microchip 24FC512-I/SM EEPROM offers a combination of high capacity, durability, and ease of integration, making it a valuable component for your storage needs.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT SPI 2MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) SPI 2 MHz 8-SOIC
Lowest to $0.7529
Zetta
64Kbit 1.7V~5.5V 1MHz I2C SOIC-8 Memory (ICs) RoHS
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2299
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kioxia America, Inc.
IC FLASH 2GBIT PARALLEL 67VFBGA / FLASH - NAND (SLC) Memory IC 2Gb (256M x 8) Parallel 25 ns 67-VFBGA (6.5x8)
Lowest to $13.0388
ABLIC U.S.A. Inc.
IC EEPROM 2KBIT I2C 1MHZ 8TMSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 1 MHz 500 ns 8-TMSOP
Lowest to $0.3295
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0734
ABLIC U.S.A. Inc.
IC EEPROM 1KBIT SPI 2MHZ 8SOPJ / EEPROM Memory IC 1Kb (64 x 16) SPI 2 MHz 8-SOP-J
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2763 $59.8682
32+ $3.5087 $112.2784
50+ $3.3991 $169.9550
69+ $3.2894 $226.9686
89+ $3.1798 $283.0022
118+ $2.8508 $336.3944
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess