EN
  • EN
  • DE

24LC014T-I/ST

Part No 24LC014T-I/ST
Manufacturer Microchip Technology
Catalog EEPROM
Description 1K I2C™ Serial EEPROM | IC EEPROM 1K I2C 400KHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Family Part Number 24LC014
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123200-24LC014T-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC014T-I/ST CAD Model

Description

Microchip Technology 24LC014T-I/ST EEPROM

The 24LC014T-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, designed for efficient data storage and retrieval in a wide range of electronic applications. This particular model is part of the serial I2C-compatible EEPROM family, which is known for its ease of use and low-power consumption.

Key Features:

  • Memory Size: The device offers 1 Kbit (128 x 8) of memory, which is ideal for storing configuration data, calibration constants, and small application data sets.
  • Interface: It utilizes a serial I2C (Inter-Integrated Circuit) bus interface, which supports a clock frequency of up to 400 kHz, allowing for simple integration with most microcontrollers.
  • Operating Voltage: The 24LC014T-I/ST operates at a voltage range of 2.5V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably over an industrial temperature range of -40°C to +85°C, ensuring stability and functionality under varying environmental conditions.
  • Packaging: The EEPROM comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, facilitating quick data updates and minimizing system downtime.
  • Write Protect: A hardware write-protect pin is provided to prevent inadvertent writes, thus enhancing data integrity.
  • Endurance: The device boasts a high endurance of one million write cycles and a data retention period of over 200 years, ensuring the longevity and durability of the stored data.

The 24LC014T-I/ST is a reliable and cost-effective solution for non-volatile memory storage. It is widely used in a variety of applications, including consumer electronics, automotive systems, industrial controls, and medical devices. Its small package size, combined with its low power consumption and robust feature set, make it an excellent choice for designers looking to optimize their system's performance and reliability.

Microchip Technology's commitment to quality ensures that the 24LC014T-I/ST EEPROM meets the stringent requirements for data storage applications, where consistent performance and long-term reliability are paramount.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess