EN
  • EN
  • DE

24LC024T-I/MNY

Part No 24LC024T-I/MNY
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description EEPROM 2K 256X8 SE EE 18 I/O 10-BIT ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455629-24LC024T-I/MNY
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Ultra Librarian 3D Model Ultra Librarian 24LC024T-I/MNY CAD Model

Description

The 24LC024T-I/MNY is a 2 Kilobit EEPROM from Microchip, providing 256 x 8 bits of memory, built to operate at a voltage of 1.8V. It embodies versatility with its integrated 10-bit Analog-to-Digital Converter (ADC), making it uniquely suited for applications that require both data storage and analog signal conversion functionalities. This feature makes the device ideal for sensor data logging, calibration, and various monitoring applications where analog data needs to be digitized and stored. Its compact DFN package ensures a minimal footprint on circuit boards, thereby supporting designs that are constrained by space. The 18 I/O pins offer flexibility in interfacing with microcontrollers and other peripherals, enhancing its applicability in a wide array of electronic systems.

You May Also Be Interested in

CISCO
Cisco UCS-MR-X16G2RS-H. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 2 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 240-pin DIMM, Product colour: Green
Need more? Email Us
CISCO
CISCO MEM-C6K-INTFL1GB - Internal 1G Compact Flash
Need more? Email Us
CISCO
CISCO MEM-C6K-CPTFL2GB - Catalyst 6500 Compact Flash Memory 2GB
Need more? Email Us
CISCO
CISCO MEM-1900-512MB-DEF - 512MB Default DRAM for Cisco 1941 ISR
Need more? Email Us
CISCO
Cisco UCS-MR-1X161RV-G. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
64GB SD Card for UCS Servers
Need more? Email Us
CISCO
Cisco MEMUSB-1024FT. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0. Form factor: Capless, Product colour: Green
Need more? Email Us
CISCO
Cisco MEM-CF-256U2GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM-FLSH-8U16G - 8G to 16G eUSB Flash Memory Upgrade for Cisco ISR 4430
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess