EN
  • EN
  • DE

24LC08BT-I/P

Part No 24LC08BT-I/P
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K IC SERIAL EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123217-24LC08BT-I/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24LC08BT-I/P CAD Model

Description

Microchip Technology 24LC08BT-I/P EEPROM

The 24LC08BT-I/P is a high-performance, 8-Kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the industry-leading manufacturer, Microchip Technology. It's designed for a wide range of applications that require reliable data storage and retrieval, with an emphasis on low-power operations and robust data integrity.

This EEPROM device operates on a serial I²C bus and offers a significant amount of non-volatile storage. It is organized as four blocks of 256 x 8-bit memory with a 2-wire serial interface. The 24LC08BT-I/P is capable of both random and sequential read and write operations, making it highly versatile for a variety of programming scenarios.

One of the notable features of this EEPROM is its support for a bidirectional data transfer protocol, which allows for efficient data streaming. Additionally, the device has a built-in hardware write-protect feature that prevents accidental data overwrites and ensures the integrity of the stored information.

The 24LC08BT-I/P operates within a voltage range of 2.5V to 5.5V, making it suitable for use in both standard and low-voltage applications. Its wide temperature range, from -40°C to +85°C, ensures reliable performance under extreme environmental conditions.

With its DIP (Dual In-line Package) form factor, the 24LC08BT-I/P is designed for easy integration into through-hole PCB designs. This packaging is ideal for prototyping, educational purposes, and small production runs where manual assembly is feasible.

Microchip Technology's commitment to quality and reliability is evident in the 24LC08BT-I/P, with its industry-standard features and robust endurance of one million write cycles and a data retention period of over 200 years. This EEPROM is an excellent choice for applications that require a small, yet reliable non-volatile memory solution, such as in consumer electronics, automotive, industrial controls, and smart cards.

For designers and engineers looking for a dependable EEPROM with a proven track record, the Microchip Technology 24LC08BT-I/P offers a compelling blend of performance, durability, and ease of use.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
Need more? Email Us
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
NXP / Nexperia
Lowest to $3.2617
UTC
Lowest to $0.0622

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess