EN
  • EN
  • DE

EE-SPX402-W2A

Part No EE-SPX402-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 16 Weeks
Features Optical Sensor Through-Beam 0.142" (3.6mm) Module, Wire Leads, Slot Type
Manufacturer Omron
Package Bag
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount
Package Module, Wire Leads, Slot Type
Family Name EE-SPX402
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EESPX402W2A, Z3205, EE-SPX402-W2A-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870164-EE-SPX402-W2A
Ultra Librarian 3D Model Ultra Librarian EE-SPX402-W2A CAD Model

Description

The Omron EE-SPX402-W2A is an optical sensor through-beam 0.142 inch (3.6mm) module with wire leads and a slot type package.

  • Family: EE-SPX402 family
  • Suitable for: use in electronic devices that require a reliable and high-performance sensor
  • Popularity: medium popularity in the market
  • Supply and Demand Status: limited
  • Quantity Per Package: 1
  • Estimated Production Lead Time: 16 weeks
  • MSL Level: 1 (unlimited)
  • HTSUS: 8541.40.8000

You May Also Be Interested in

Omron
SENSOR OPTICAL 8MM PCB MOUNT
Lowest to $2.2053
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $33.6163
Omron
SENSOR OPTICAL 3.4MM PCB MOUNT
Lowest to $15.6445
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $19.5000

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess