EN
  • EN
  • DE

24LC128T-I/SM

Part No 24LC128T-I/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description 128K I2C CMOS Serial EEPROM | IC EEPROM 128K I2C 400KHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 128K (16K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24LC128
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123223-24LC128T-I/SM
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LC128T-I/SM CAD Model

Description

Microchip Technology's 24LC128T-I/SM EEPROM

The 24LC128T-I/SM is a high-performance 128Kb I²C compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology. This device is designed to provide a flexible, non-volatile storage solution for sophisticated applications in various electronic devices. The small surface-mount package, specifically the SOIJ-8, makes it suitable for space-constrained applications.

Key Features

  • Memory Size: The device boasts a substantial 128 Kbit (16,384 x 8-bit) memory size, allowing for ample data storage for configuration settings, calibration data, user interface settings, and more.
  • Interface: It utilizes the I²C serial interface, ensuring easy integration with most microcontrollers. The I²C interface supports a clock frequency of up to 400 kHz (fast mode) and 1 MHz (fast mode plus), providing versatility in device communication.
  • Operating Voltage Range: The 24LC128T-I/SM operates across a wide voltage range of 2.5V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Temperature Range: It is designed to perform reliably in extreme conditions, with an industrial temperature range of -40°C to +85°C.
  • Write Protection: The device features hardware write-protect pins to prevent accidental overwrite or erasure of data.
  • Low Power Consumption: With its low-power design, the EEPROM is ideal for battery-operated and power-sensitive applications.
  • Endurance: The EEPROM cells can withstand one million erase/write cycles, ensuring long-term reliability of the stored data.
  • Data Retention: It offers a data retention period of more than 200 years, providing a stable and reliable form of data storage over an extended period.

Applications

The 24LC128T-I/SM is versatile and can be used in a wide array of applications such as:

  • Industrial and automotive electronics
  • Medical devices
  • Consumer electronics
  • Smart cards and identification systems
  • Data loggers
  • Portable devices

With its robust feature set and reliable performance, the Microchip Technology 24LC128T-I/SM EEPROM is an excellent choice for designers looking to enhance their systems with a durable and efficient non-volatile memory solution.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess