EN
  • EN
  • DE

25AA02E48T-I/SN

Part No 25AA02E48T-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-SPI 2K-bit 256 x 8 2.5V/3.3V/5V 8-Pin SOIC N T/R / 2K SPI Bus Serial EEPROM with EUI-48™ Node Identity | IC EEPROM 2K SPI 10MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 25AA02E48
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1123296-25AA02E48T-I/SN
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 25AA02E48
Introduction Date December 04, 2008
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 25AA02E48T-I/SN CAD Model

Description

Product Overview: 25AA02E48T-I/SN

The 25AA02E48T-I/SN is a high-performance, 2 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device with a built-in MAC address from Microchip Technology. This device is particularly designed for applications that require unique network addresses and data storage with serial interface communication.

Key Features

  • Integrated MAC Address: The device comes pre-programmed with a globally unique MAC address, eliminating the need for external programming and simplifying networked device design.
  • Memory Size: With 2 Kbits of memory, it offers ample space for device configurations, settings, or small data logging requirements.
  • Interface: The EEPROM operates via a serial interface, specifically the I2C bus, which is known for its simplicity and efficiency in communication between integrated circuits.
  • Operating Voltage: It supports a wide voltage range, typically from 1.8V to 5.5V, making it versatile for various applications and compatible with most microcontrollers.
  • Temperature Range: The device is operational over an industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Package: It is offered in an 8-pin SN (SOIC) package, which is widely used and easy to solder onto a PCB.

Applications

The 25AA02E48T-I/SN EEPROM is ideal for networking applications where a unique network address is essential. This includes:

  • Internet of Things (IoT) devices
  • Network equipment (routers, switches, network cards)
  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 25AA02E48T-I/SN is no exception. It is manufactured to high standards, ensuring long-term reliability for critical applications. The inclusion of a unique MAC address and the robustness of the EEPROM technology make this product a smart choice for designers looking to streamline product development and enhance network security.

Overall, the 25AA02E48T-I/SN from Microchip Technology is a compact, reliable, and easy-to-integrate solution for any application requiring serial EEPROM with the added benefit of a pre-programmed MAC address.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0367 $51.8350
120+ $0.8506 $102.0720
185+ $0.8240 $152.4400
255+ $0.7974 $203.3370
325+ $0.7709 $250.5425
435+ $0.6911 $300.6285
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,039 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess