EN
  • EN
  • DE

25AA080D-I/SN

Part No 25AA080D-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Max Frequency 10MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 142069-25AA080D-I/SN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA080D-I/SN CAD Model

Description

The 25AA080D-I/SN is a high-performance 8-Kbit SPI Serial EEPROM, meticulously crafted by the renowned semiconductor manufacturer, Microchip Technology. This EEPROM device, belonging to the 25AA series, is designed to deliver a flexible and reliable storage solution for a wide array of electronic applications.

Key Features

  • Memory Size: The device boasts an 8-Kbit (1 Kbyte) storage capacity, allowing for efficient data management in compact systems.
  • Interface Type: It utilizes a Serial Peripheral Interface (SPI) with clock speeds up to 10 MHz for swift data transfer.
  • Operating Voltage: The EEPROM operates within a voltage range of 2.5V to 5.5V, making it versatile for various circuit designs and ensuring compatibility with both low and standard voltage operations.
  • Temperature Range: Designed for industrial applications, it operates over an extended temperature range from -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packaging: The 25AA080D-I/SN comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for surface-mount technology (SMT).
  • Write Protection: It features block write protection to prevent unintended changes to the memory array, safeguarding your critical data.

Applications

The versatility of the 25AA080D-I/SN makes it an ideal choice for a variety of applications, including:

  • Industrial and automotive electronics
  • Communication systems
  • Medical devices
  • Consumer electronics
  • Networking equipment

Why Choose the 25AA080D-I/SN?

Microchip Technology's commitment to quality and innovation is evident in the 25AA080D-I/SN. The device's robust design, coupled with its high-speed SPI interface, makes it a go-to EEPROM for designers who require a reliable and cost-effective non-volatile memory solution. Its wide operating voltage range and temperature resilience make it suitable for challenging environments, ensuring that your application remains functional and dependable.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0874 $54.3700
115+ $0.8923 $102.6145
175+ $0.8644 $151.2700
240+ $0.8365 $200.7600
310+ $0.8086 $250.6660
415+ $0.7250 $300.8750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess