EN
  • EN
  • DE

25C160T-I/SN

Part No 25C160T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT SPI 3MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface SPI
Clock Frequency 3 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25C160
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854793-25C160T-I/SN
Ultra Librarian 3D Model Ultra Librarian 25C160T-I/SN CAD Model

Description

Product Overview: 25C160T-I/SN from Microchip Technology

The 25C160T-I/SN is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This device is designed for a broad range of applications that require reliable and durable non-volatile memory storage. With a storage capacity of 16-Kbit, it is well-suited for configuration parameters, device serialization, and calibration data storage, among other uses.

Key Features

  • Memory Size: The device boasts a 16-Kbit memory size, which is organized as 2,048 x 8 bits, providing ample space for critical data storage.
  • Interface Type: It utilizes a simple and versatile SPI (Serial Peripheral Interface) bus, which ensures compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 25C160T-I/SN operates within a voltage range of 4.5V to 5.5V, accommodating common system power supplies.
  • Temperature Range: Designed for industrial applications, it operates reliably over an extended temperature range from -40°C to +85°C.
  • Packaging: The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.
  • Write Protection: It features hardware and software write protection, including block write protection, to prevent accidental data alteration.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, ensuring a long operational lifespan for applications with frequent data updates.
  • Data Retention: With a data retention period of over 200 years, the 25C160T-I/SN provides a reliable solution for long-term data storage.

Applications

The versatility of the 25C160T-I/SN makes it an excellent choice for a wide array of applications, including:

  • Industrial and automotive control systems
  • Medical devices
  • Smart cards
  • Networking equipment
  • Consumer electronics

In summary, the 25C160T-I/SN EEPROM from Microchip Technology is a robust and reliable storage solution that offers a blend of performance, durability, and compatibility, making it an ideal choice for designers and engineers in various industry sectors.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3433 $65.3732
9+ $13.4096 $120.6864
14+ $12.9903 $181.8642
19+ $12.5710 $238.8490
24+ $12.1529 $291.6696
32+ $10.8951 $348.6432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess