EN
  • EN
  • DE

25LC080D-I/SN

Part No 25LC080D-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 8KBIT SPI 10MHZ 8SOIC / EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC080
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854813-25LC080D-I/SN
Ultra Librarian 3D Model Ultra Librarian 25LC080D-I/SN CAD Model

Description

Product Overview: 25LC080D-I/SN

The 25LC080D-I/SN is a high-quality 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of Microchip's renowned 25 Series EEPROM product line, known for its reliability and ease of use. This particular model is designed with a wide operating voltage range and is optimized for low-power operations, making it an ideal choice for a variety of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The device offers 8 Kbits of memory, organized as 1,024 x 8 bits, which is sufficient for storing configuration parameters, serial numbers, calibration data, and small application logs.
  • Interface Type: It utilizes the industry-standard Serial Peripheral Interface (SPI) bus, which ensures compatibility with a wide range of microcontrollers and is easy to integrate into existing designs.
  • Operating Voltage: The 25LC080D-I/SN operates over a broad voltage range of 2.5V to 5.5V, allowing it to be used in systems with different power supply levels.
  • Speed: It supports clock frequencies up to 10 MHz, enabling fast data transfer rates that can be crucial for performance-sensitive applications.
  • Temperature Range: The device is designed to perform reliably across an extended industrial temperature range of -40°C to +85°C.
  • Packaging: This EEPROM comes in an 8-pin SOIC (SN) package, which is suitable for surface-mount technology (SMT) and occupies minimal board space.

Applications

The 25LC080D-I/SN EEPROM is versatile and can be used in a multitude of applications. Some of the common uses include:

  • Storage of calibration data for sensors and instrumentation
  • Preservation of user settings in consumer electronics
  • Device configuration storage for networking hardware
  • Non-volatile storage for firmware updates and log files in embedded systems

Microchip Technology's commitment to quality ensures that the 25LC080D-I/SN EEPROM provides a reliable and efficient non-volatile memory solution for designers and engineers looking to enhance their products with data storage capabilities. With its robust feature set and proven durability, this EEPROM is an excellent choice for meeting the storage needs of today's sophisticated electronic systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us
Cypress Semiconductor Corp
IC FRAM 8MBIT SPI 20MHZ 8GQFN / FRAM (Ferroelectric RAM) Memory IC 8Mb (1M x 8) SPI 20 MHz 8-GQFN (3.23x3.28)
Lowest to $29.6869
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4456 $66.1192
15+ $7.7501 $116.2515
24+ $7.5075 $180.1800
32+ $7.2661 $232.5152
42+ $7.0236 $294.9912
56+ $6.2971 $352.6376
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess