EN
  • EN
  • DE

25LC160-I/SN

Part No 25LC160-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 16K SPI Bus Serial EEPROM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1123362-25LC160-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name 25LC160
Introduction Date November 11, 1996
ECCN EAR99
Country of Origin China ,Thailand
Halogen Free Not Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian 25LC160-I/SN CAD Model

Description

The 25LC160-I/SN is a 16 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of the serial EEPROM family and offers a versatile storage solution for applications that require data storage and retrieval without the need for frequent updates.

Key Features

  • Memory Size: 16 Kbit (2 Kbyte) of EEPROM memory provides ample space for configuration parameters, serial numbers, calibration data, and more.
  • Interface: The device operates via a serial SPI (Serial Peripheral Interface) bus, ensuring compatibility with most microcontrollers and enabling simple integration into existing designs.
  • Operating Voltage: The 25LC160-I/SN functions within a range of 2.5V to 5.5V, making it suitable for various low-power and standard applications.
  • Temperature Range: It is designed to operate over the industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Write Protection: Features hardware write-protect pins for device and write protection to prevent accidental data corruption.
  • Performance: Fast write cycle times and byte-level write capabilities enable efficient data management and updates.
  • Packaging: The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to solder onto PCBs.

Applications

The 25LC160-I/SN is ideal for a variety of applications across different industries. It's commonly used in:

  • Consumer electronics for configuration settings and user preferences.
  • Industrial and automotive systems for calibration data and fault logging.
  • Medical devices for storing patient/user data and device configurations.
  • Telecommunication systems for storing network settings and service data.

Quality and Support

Microchip Technology is known for its high-quality products and excellent customer support. The 25LC160-I/SN EEPROM comes with the assurance of longevity and reliability that users have come to expect from Microchip, as well as access to their comprehensive technical support and documentation.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3283 $51.2226
53+ $1.9104 $101.2512
82+ $1.8507 $151.7574
112+ $1.7910 $200.5920
145+ $1.7313 $251.0385
194+ $1.5522 $301.1268
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess