EN
  • EN
  • DE

25LC256T-E/SN16KVAO

Part No 25LC256T-E/SN16KVAO
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 256Kbit SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC256
Standard Package 3,300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 906082-25LC256T-E/SN16KVAO
Ultra Librarian 3D Model Ultra Librarian 25LC256T-E/SN16KVAO CAD Model

Description

Microchip Technology 25LC256T-E/SN16KVAO Serial EEPROM

The 25LC256T-E/SN16KVAO is a high-quality, 256 Kb (32 K x 8) Serial Electrically Erasable PROM (EEPROM) from Microchip Technology, renowned for its reliability and performance. This EEPROM device offers an array of features that make it ideal for a wide range of applications, including consumer electronics, industrial devices, medical equipment, and automotive systems.

One of the key features of the 25LC256T-E/SN16KVAO is its SPI (Serial Peripheral Interface) bus, which ensures high-speed data transfer and simple interfacing with microcontrollers. The SPI bus is capable of clock frequencies up to 10 MHz, enabling rapid read and write operations that are essential for performance-critical applications.

The device operates over a broad voltage range of 2.5V to 5.5V, which allows for flexibility in various system designs and ensures compatibility with both 3.3V and 5V systems. Additionally, this EEPROM boasts a low-power consumption design, making it an excellent choice for battery-operated and power-sensitive applications.

With its robust endurance, the 25LC256T-E/SN16KVAO can handle up to 1 million erase/write cycles, ensuring data integrity and long-term reliability. The data retention is rated for more than 200 years, providing a stable and dependable storage solution for critical data.

The device comes in an 8-lead SOIC (N) package, which is known for its small footprint and ease of PCB layout. This package is suitable for space-constrained applications while still providing the necessary environmental robustness with its industrial temperature range of -40°C to +85°C.

Moreover, the 25LC256T-E/SN16KVAO includes important safety features such as write protection mechanisms. The device incorporates both hardware and software protection to prevent accidental data overwrites, which is essential for maintaining the integrity of stored information.

In summary, Microchip's 25LC256T-E/SN16KVAO EEPROM is a versatile and reliable memory solution that combines high-speed data transfer, low power consumption, and robust data protection features. Its wide voltage range, high endurance, and extended temperature range make it the perfect choice for a myriad of demanding applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7539 $60.0624
38+ $3.0801 $117.0438
59+ $2.9838 $176.0442
80+ $2.8875 $231.0000
104+ $2.7913 $290.2952
139+ $2.5026 $347.8614
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess