EN
  • EN
  • DE

25LC256X-I/ST

Part No 25LC256X-I/ST
Manufacturer Microchip Technology
Catalog OEM Souring
Description Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466455-25LC256X-I/ST
Manufacturer Microchip Technology
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5 V ~ 5.5 V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 25LC256X-I/ST CAD Model

Description

The 25LC256X-I/ST by Microchip Technology is a high-capacity serial EEPROM designed to provide robust, reliable non-volatile memory storage. With a 256-kilobit (32 Kbytes) capacity, it offers ample space for data storage such as device configuration parameters, application code, or user data. Its SPI interface facilitates easy and fast communication with a host microcontroller, supporting both standard and high-speed modes for versatile performance across different system requirements. Operating across a voltage range of 2.5V to 5.5V, it adapts seamlessly to both 3.3V and 5V power systems. The device boasts an impressive endurance of 1 million erase/write cycles and a long data retention period, ensuring the safety and integrity of stored data over an extended lifetime. Packaged in a small, 8-pin TSSOP, the 25LC256X-I/ST is suitable for applications where space is at a premium, including consumer electronics, telecommunications, and automotive systems.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $11.7200
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess