EN
  • EN
  • DE

27C128-12/P

Part No 27C128-12/P
Manufacturer Microchip Technology
Catalog EPROM
Description EPROM OTP 128K-bit 16K x 8 120ns 28-Pin PDIP / 128K (16K x 8) CMOS EPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Microchip Technology
Win Source Part Number 152575-27C128-12/P
Popularity Medium
Supply and Demand Status Limited
Family Name 27C128
Introduction Date September 26, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 27C128-12/P CAD Model

Description

The 27C128-12/P is a high-performance 128 Kilobit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is a CMOS ROM with a storage capacity of 128K (16,384 x 8 bits). This memory component is particularly designed for those applications which require high-speed, non-volatile data storage. It is widely used in a variety of microprocessor systems, where reliable and durable data retention is essential.

Key Features:

  • Access Time: The device boasts a fast access time of 120 ns, which facilitates quick read operations, enhancing the overall performance of microprocessor systems.
  • Single +5V Power Supply: The 27C128-12/P operates on a single +5V power supply, making it compatible with most 5V digital systems and simplifying power management within the circuit.
  • Low Power Consumption: It is designed for low power consumption, with a typical active current of 30 mA and a standby current of 100 µA, which is ideal for power-sensitive applications.
  • Organized Memory: The memory is organized as 16,384 words by 8 bits, allowing for a flexible and efficient data storage structure.
  • Programming Voltage: It requires a 12.5V programming voltage, which is standard for EEPROM devices and ensures reliable programming of the memory cells.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for industrial applications that may experience varying environmental conditions.

Applications:

The 27C128-12/P is ideal for use in a wide range of applications that require a durable and reliable form of non-volatile memory. It is commonly found in embedded systems, automotive electronics, telecommunications, and computing devices where a robust memory solution is crucial.

Product Code Explanation:

The product code 27C128-12/P can be broken down as follows:

  • 27C128 indicates the series and capacity of the EEPROM.
  • -12 denotes the speed of the device, which is 120 ns.
  • /P signifies the package type, which in this case is a plastic DIP (Dual In-line Package).

Overall, the Microchip Technology 27C128-12/P EEPROM is a reliable and versatile memory component that provides a practical solution for systems requiring non-volatile memory with fast access times and low power consumption.

You May Also Be Interested in

Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
STMicroelectronics
256 Kbit (32Kb x 8) UV EPROM and OTP EPROM
Lowest to $6.8285
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Amd
EPROM UV 1M-bit 128K x 8 200ns 32-Pin CDIP
Lowest to $6.6616
STMicroelectronics
IC EPROM UV 2MBIT 120NS 32CDIP
Lowest to $9.7932
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess