EN
  • EN
  • DE

2N1485

Part No 2N1485
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A TO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 40 V
Vce Saturation (Max) @ Ib, Ic 750mV @ 40mA, 750A
Current - Collector Cutoff (Max) 15µA
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 750mA, 4V
Power - Max 1.75 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-233AA, TO-8-3 Metal Can
Supplier Device Package TO-8
Base Product Number 2N1485
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 540945-2N1485
Ultra Librarian 3D Model Ultra Librarian 2N1485 CAD Model

Description

The 2N1485 is a high-performance, NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This semiconductor device is crafted for applications requiring fast switching and reliable performance in demanding environments.

Key Features

  • Voltage Ratings: The 2N1485 is designed to handle high voltage operations, making it suitable for a variety of electronic circuits.
  • Current Handling: This transistor can manage significant current levels, ensuring stable operation in high-power applications.
  • Power Dissipation: With an excellent power dissipation capability, the 2N1485 can withstand thermal stresses during operation, contributing to its longevity and reliability.
  • Switching Speed: The device is known for its fast switching characteristics, which is essential for applications that require quick transitions between on and off states.
  • Robust Construction: The transistor is built to sustain tough conditions, making it well-suited for industrial and military applications where reliability is critical.

Applications

The versatility of the 2N1485 allows it to be utilized in a broad range of applications. It is particularly beneficial in:

  • Power Regulation Circuits
  • Amplification Modules
  • Switching Power Supplies
  • Motor Controllers
  • Signal Processing Equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The 2N1485 transistor is no exception, and it comes with the assurance of Microchip's rigorous testing and quality control processes. Additionally, Microchip provides comprehensive technical support and documentation to assist with the integration and use of the 2N1485 in your projects.

For detailed specifications, datasheets, and additional resources, customers are encouraged to visit Microchip Technology's official website or contact their support team for personalized assistance.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess