EN
  • EN
  • DE

2N5660

Part No 2N5660
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 200V 2A TO66
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 800mV @ 400mA, 2A
Current - Collector Cutoff (Max) 200nA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 500mA, 5V
Power - Max 2 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-213AA, TO-66-2
Supplier Device Package TO-66 (TO-213AA)
Base Product Number 2N5660
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541303-2N5660
Ultra Librarian 3D Model Ultra Librarian 2N5660 CAD Model

Description

Microchip Technology 2N5660

The 2N5660 is a robust and reliable NPN Power Transistor designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This transistor is part of a family of products that are known for their high quality and performance in various applications.

Key Features:

  • High Voltage Capability: The 2N5660 is capable of handling high voltage operations, making it suitable for power supply and regulation tasks in electronic circuits.
  • High Current Rating: With a high current rating, this transistor can drive larger loads, which is essential for power amplification and switching applications.
  • Fast Switching Speed: The device provides fast switching speeds, which is crucial for applications that require quick response times and high-frequency operation.
  • Robust Thermal Performance: The 2N5660 has excellent thermal characteristics, ensuring stable performance even under high temperature conditions.
  • TO-3 Package: The transistor comes in a TO-3 package, which is known for its durability and superior heat dissipation properties.

Applications:

The versatility of the 2N5660 allows it to be used in a wide range of applications, including:

  • Linear and Switching Voltage Regulators
  • Power Amplifiers
  • Motor Controls
  • High-Fidelity Audio Equipment
  • Industrial and Commercial Systems

Quality and Reliability:

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The 2N5660 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.

Support and Resources:

Microchip Technology provides extensive support and resources for the 2N5660, including datasheets, technical documentation, application notes, and customer support services to assist designers and engineers in integrating this transistor into their projects effectively.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess