EN
  • EN
  • DE

STF28NM50N

Part No STF28NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 21A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1735pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 35W (Tc)
Maximum Rds On at Id,Vgs 158 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 038592-STF28NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STF28NM50N CAD Model

Description

The STF28NM50N is a high-performance N-channel Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This MOSFET is part of ST's MDmesh™ V series, which is renowned for its excellent energy efficiency and high power density. It is designed primarily for high-efficiency applications, including switch-mode power supplies (SMPS), lighting, DC-AC converters, and more.

Key Features

  • Low On-Resistance: The STF28NM50N offers a very low RDS(on) value, which minimizes conduction losses and improves overall efficiency.
  • High Voltage Rating: With a drain-source voltage (VDS) of 500V, this MOSFET can handle high voltage applications with ease, making it suitable for industrial and power management systems.
  • High Current Capability: This component can support a continuous drain current (ID) of up to 22A, allowing it to drive high-current loads effectively.
  • Fast Switching Speed: The device is designed for fast switching, which reduces switching losses and is beneficial for high-frequency power conversion systems.
  • 100% Avalanche Tested: Guaranteeing reliability, the STF28NM50N is thoroughly tested for avalanche ruggedness, ensuring it can withstand harsh conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • DC-AC converters for solar power systems
  • Power inverters
  • LED lighting solutions
  • Motor control circuits

Product Benefits

The STF28NM50N is designed to offer a combination of high efficiency and reliability. Its low on-resistance and high current handling capability make it an excellent choice for designers looking to optimize power consumption and thermal performance. The MOSFET's fast switching characteristics also contribute to reduced electromagnetic interference (EMI), which is crucial for compliance with modern electronic standards. Built with robust technology, the STF28NM50N ensures stable performance even under extreme conditions, making it a preferred choice for a wide range of power applications.

For detailed specifications and application support, STMicroelectronics provides extensive documentation, including datasheets and technical guides, to assist engineers in integrating the STF28NM50N into their designs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2898 $50.3756
47+ $2.1421 $100.6787
73+ $2.0683 $150.9859
105+ $1.9205 $201.6525
136+ $1.8467 $251.1512
170+ $1.7728 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess