EN
  • EN
  • DE

SG2815J

Part No SG2815J
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays
Mfr Microchip Technology
Package Tray
Transistor Type 8 NPN Darlington
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 50V
Vce Saturation (Max) @ Ib, Ic 1.9V @ 600µA, 500mA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Base Product Number SG2815
Other Names 150-SG2815J
Standard Package 21
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278716-SG2815J
Ultra Librarian 3D Model Ultra Librarian SG2815J CAD Model

Description

Microchip Technology's SG2815J - A Robust Microcontroller Solution

The SG2815J is a state-of-the-art microcontroller product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This microcontroller is designed to cater to the needs of modern electronic applications, offering a perfect blend of power efficiency, processing capabilities, and robust design to ensure optimal performance in a wide variety of applications.

At the heart of the SG2815J is a high-performance processing core that delivers efficient operation and supports a range of computing tasks. This core is complemented by a rich set of peripherals and interfaces that enable the microcontroller to easily communicate with other devices, sensors, and actuaries, making it an ideal choice for complex control systems.

One of the standout features of the SG2815J is its advanced power management system. This system allows for reduced power consumption during idle states without compromising the responsiveness or processing power when the microcontroller is active. This makes the SG2815J particularly well-suited for battery-powered or energy-sensitive applications where power efficiency is paramount.

The SG2815J also boasts a robust security framework that includes features like hardware-based encryption and secure boot. These security measures are essential for protecting sensitive data and ensuring the integrity of the system in applications where security cannot be compromised, such as in the Internet of Things (IoT) devices, industrial control systems, and consumer electronics.

Microchip Technology has equipped the SG2815J with a comprehensive development ecosystem that includes software libraries, development boards, and a suite of tools for programming and debugging. This ecosystem simplifies the development process and helps reduce the time-to-market for products built around the SG2815J.

In conclusion, the SG2815J from Microchip Technology is an exceptional microcontroller that offers a powerful combination of performance, power efficiency, and security. Its versatility and comprehensive support make it an ideal choice for designers and engineers looking to create sophisticated and reliable electronic products for a multitude of applications.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Texas Instruments
IC PWR RELAY 7NPN 1:1 16TSSOP
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess