EN
  • EN
  • DE

HCT700TX

Part No HCT700TX
Manufacturer TT Electronics
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 50V/60V SMT / Bipolar (BJT) Transistor Array NPN, PNP 50V, 60V 800mA, 600mA 400mW Surface Mount
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr TT Electronics
Package Tray
Product Status Obsolete
Transistor Type NPN, PNP
Current - Collector (Ic) (Max) 800mA, 600mA
Voltage - Collector Emitter Breakdown (Max) 50V, 60V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 75 @ 1mA, 10V
Power - Max 400mW
Mounting Type Surface Mount
Package / Case 6-SMD, No Lead
Base Product Number HCT70
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 873376-HCT700TX
Ultra Librarian 3D Model Ultra Librarian HCT700TX CAD Model

Description

The 873376-HCT700TX is a bipolar transistor array that consists of both NPN and PNP transistors.

  • Application: It is designed for use in discrete semiconductor products and has a maximum power dissipation of 400mW.
  • Breakdown Voltage: The maximum collector-emitter breakdown voltage is 50V for the NPN transistor and 60V for the PNP transistor.
  • Collector Current: The maximum collector current is 800mA for the NPN transistor and 600mA for the PNP transistor.
  • Vce Saturation: The Vce saturation is 1V @ 50mA for the NPN transistor and 500mA for the PNP transistor.
  • Package: The package type is a surface mount 6-SMD, no lead package, allowing for easy surface mount installation.
  • Common Uses: This transistor array is commonly used in applications such as amplifiers, switches, and digital logic circuits.
  • ECCN: It operates @ an EAR99 ECCN classification, meaning it does not require an export license.
  • MSL: The MSL level is 1, indicating an unlimited shelf life.
  • REACH: The REACH status is unaffected, and it complies with the HTSUS code 8541.21.0095.
  • Manufacturer: The manufacturer of this transistor array is TT Electronics.

You May Also Be Interested in

Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Need more? Email Us
Panasonic
TRANS 2PNP 50V 0.1A MINI6
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SMINI6
Lowest to $0.3128
Diodes Incorporated
TRANS 2PNP 40V 0.2A SOT363
Lowest to $0.1351
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess