EN
  • EN
  • DE

2N1490

Part No 2N1490
Manufacturer Microchip Technology
Catalog RF Transistors (BJT)
Description Trans GP BJT NPN 55V 6A 3-Pin(2+Tab) TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Collector Base Voltage (VCBO) 100 V
Collector Emitter Voltage (VCEO) 55 V
Max Collector Current 6 A
Maximum Operating Temperature 200 °C
Max Power Dissipation 75 W
Min Operating Temperature -65 °C
Mount Through Hole
Number of Pins 3
Packaging Bulk
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1027394-2N1490
Categories RF Transistors(BJT)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2N1490 CAD Model

Description

The 2N1490 is a robust and reliable semiconductor device from the renowned manufacturer, Microchip Technology. This product is a part of their extensive range of electronic components that are integral to various circuits and applications across multiple industries.

As a bipolar junction transistor (BJT), the 2N1490 is designed to function as a current amplifier, which means it can amplify the power of an electrical signal. The device features a PNP configuration, which is one of the two types of BJTs available, the other being NPN. The PNP configuration indicates that the majority charge carriers in the 2N1490 are holes, making it effective for use in positive ground circuits.

Key Features:

  • High Current Handling: The 2N1490 is capable of handling high current levels, making it suitable for power switching applications.
  • Voltage Ratings: It comes with considerable voltage ratings for collector-emitter and collector-base, ensuring it can operate effectively under a range of conditions.
  • Thermal Performance: Designed with thermal efficiency in mind, this transistor can maintain stability over a wide temperature range, ensuring reliable performance in various environments.
  • Package: The component is available in a standard package that is compatible with common PCB layouts, facilitating easy integration into existing designs.

Whether you're designing power supplies, amplifiers, or switching devices, the 2N1490 is engineered to provide high reliability and performance. Its robustness makes it a preferred choice for applications that require a durable and long-lasting transistor.

Microchip Technology's commitment to quality ensures that the 2N1490, like all of their products, meets stringent standards, making it a trusted component for your electronic designs. With this transistor, designers and engineers can expect a seamless blend of performance and durability.

For detailed specifications, application notes, and additional resources, customers can visit the official Microchip Technology website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess