EN
  • EN
  • DE

2N3488

Part No 2N3488
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 7 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Power - Max 115 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Stud Mount
Package / Case TO-211MA, TO-210AC, TO-61-4, Stud
Supplier Device Package TO-61
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1081432-2N3488
Ultra Librarian 3D Model Ultra Librarian 2N3488 CAD Model

Description

Product Overview: 2N3488 Bipolar Transistor by Microchip Technology

The 2N3488 is a high-performance bipolar junction transistor (BJT) developed by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This NPN transistor is designed for a wide array of applications, including switching and amplification in industrial, commercial, and military environments.

Key Features

  • Voltage Ratings: The 2N3488 is engineered to handle a collector-emitter voltage (VCEO) of 40V, making it suitable for moderate voltage applications.
  • Current Capacity: It has a continuous collector current (IC) rating of up to 500mA, which allows for robust current handling for a variety of electronic circuits.
  • Power Dissipation: With a power dissipation (PD) of 800mW, this transistor can effectively dissipate heat in operations, ensuring stability and longevity.
  • High Gain Bandwidth Product: The device offers a high transition frequency (fT) typically at 250MHz, which is indicative of its ability to work effectively at high-frequency applications.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N3488 provides a robust physical structure that aids in heat dissipation and ensures mechanical durability.

Applications

The versatile nature of the 2N3488 transistor makes it an ideal choice for a diverse range of electronic applications, including:

  • Amplifiers and linear applications
  • Switching circuits
  • Signal processing
  • Audio equipment
  • Regulatory systems
  • Other general-purpose applications

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the 2N3488 is no exception. It is manufactured under stringent conditions to ensure high standards are met. The device is also supported by Microchip's customer service and technical support, ensuring that users receive the assistance they need for their applications.

Ordering Information

To purchase the 2N3488 transistor or obtain more information about pricing and availability, customers can visit Microchip Technology's official website or contact authorized distributors. The product is available in bulk or individual quantities to meet the needs of both large-scale production and prototyping.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess