EN
  • EN
  • DE

2N3789

Part No 2N3789
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 10 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Power - Max 150 W
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-204AD (TO-3)
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541098-2N3789
Ultra Librarian 3D Model Ultra Librarian 2N3789 CAD Model

Description

The 2N3789 from Microchip Technology is a high-reliability discrete semiconductor designed to meet the demanding needs of various electronic applications. This versatile NPN transistor is a fundamental component used in amplification, switching, and signal modulation circuits, making it an essential part of both commercial and industrial electronic systems.

Key Features

  • High Current Capability: The 2N3789 is capable of handling high current levels, making it suitable for power amplification and heavy-duty switching applications.
  • Voltage Tolerance: It offers a robust voltage tolerance, ensuring stable operation even under fluctuating power supply conditions.
  • Thermal Performance: Designed with thermal efficiency in mind, the 2N3789 can dissipate heat effectively, which contributes to its reliability and longevity.
  • Durability: The construction of the 2N3789 transistor is rugged, allowing it to withstand harsh environments and mechanical stress.
  • Compatibility: It is compatible with a wide range of circuits and can be easily integrated into existing designs due to its standard package and pin configuration.

Applications

The 2N3789 transistor is utilized in a variety of applications, including:

  • Power regulators
  • Motor controllers
  • Audio amplifiers
  • Signal processing equipment
  • Switching power supplies
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 2N3789 is no exception. It is manufactured under strict quality control standards to ensure it meets the high reliability requirements of its users. Whether you're designing for mission-critical applications or looking for a robust component for your next project, the 2N3789 offers the performance and reliability you can trust.

For detailed specifications, application notes, and additional resources, please visit the Microchip Technology website or contact their support team for technical assistance.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess