EN
  • EN
  • DE

2N5066

Part No 2N5066
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 20 V
Current - Collector Cutoff (Max) 1nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 5 @ 1mA, 6V
Power - Max 400 mW
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-46-3 Lens Top Metal Can
Supplier Device Package TO-46
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541231-2N5066
Ultra Librarian 3D Model Ultra Librarian 2N5066 CAD Model

Description

Microchip Technology's 2N5066 Thyristor SCR

The 2N5066 is a robust Silicon Controlled Rectifier (SCR) manufactured by Microchip Technology, renowned for its high-quality semiconductor products. This SCR is designed to provide efficient and reliable performance for a wide range of applications requiring controlled rectification and switching. With its compact design and superior electrical characteristics, the 2N5066 is an ideal choice for designers looking to manage high-power circuits in a controlled manner.

Key Features:

  • Voltage Rating: The 2N5066 comes with a maximum repetitive peak and off-state voltage (VDRM/VRRM) of 400 volts, which makes it suitable for medium voltage applications.
  • Current Rating: This SCR can handle a maximum average on-state current (IT(AV)) of 0.8 amperes, making it a good fit for moderate power requirements.
  • Gate Trigger Voltage & Current: It has a low gate trigger voltage (VGT) and current (IGT), which ensures that the device can be triggered into conduction with minimal power. This feature is particularly useful for battery-operated circuits or where control circuit power is limited.
  • Surge Current Capacity: The 2N5066 can withstand a non-repetitive surge current (ITSM), which is critical for applications that may experience short-term overloads.
  • Thermal Characteristics: With a specified operating junction temperature range, this SCR is designed to perform reliably over a wide range of temperature conditions.
  • Package: The device is enclosed in a TO-92 package, which is a commonly used through-hole mounting package, allowing for easy integration into various circuit designs.

Applications:

The versatility of the 2N5066 SCR makes it suitable for a variety of applications, including:

  • Control systems
  • Motor control circuits
  • Over-voltage protection
  • Power switching devices
  • Battery chargers
  • Lighting systems

Microchip Technology's 2N5066 SCR is a reliable and efficient solution for electronic designers and engineers looking to implement controlled rectification and switching in their power management systems. Its combination of high voltage and current ratings, along with its ease of use, makes it a valuable component in a multitude of electronic applications.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess