EN
  • EN
  • DE

2N5148

Part No 2N5148
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Power - Max 7 W
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1212673-2N5148
Ultra Librarian 3D Model Ultra Librarian 2N5148 CAD Model

Description

The 2N5148 is a robust silicon controlled rectifier (SCR) developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This SCR is designed for applications requiring high bidirectional blocking voltage capability and high thermal cycling performance. It is widely utilized in controlled rectifier applications, including phase control and voltage regulation systems, where reliability and durability are of utmost importance.

Key Features

  • Voltage Capacity: The 2N5148 offers a high blocking voltage capacity, making it suitable for applications with high peak working voltages.
  • Current Handling: This device is capable of handling a substantial amount of current, ensuring efficient operation in high power applications.
  • Thermal Performance: Designed with superior thermal cycling performance, the 2N5148 can withstand the stress of temperature variations without compromising its functionality.
  • Reliability: Microchip Technology's commitment to quality ensures that the 2N5148 SCR provides reliable performance even in the most demanding conditions.
  • Package Options: The 2N5148 is available in multiple package types to fit various design requirements and to facilitate easy integration into a wide range of electronic circuits.

Applications

The versatility of the 2N5148 SCR allows it to be used in a variety of applications, including:

  • Motor control systems
  • Industrial power tools
  • Overvoltage crowbar protection
  • Battery chargers
  • Controlled rectifier circuits

Technical Specifications

Parameter Value Peak Repetitive Off-State Voltage (V<sub>DRM/V<sub>RRM) Up to 400V On-State RMS Current (I<sub>T(RMS)) Up to 1.6A Gate Trigger Current (I<sub>GT) Typical 200µA Operating Junction Temperature Range (T<sub>J) -40°C to +110°C

For engineers and designers looking for a reliable SCR with high voltage and current capabilities, the Microchip Technology's 2N5148 is an excellent choice. Its robust design and flexible application range make it a valuable component for a variety of power control systems.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess