EN
  • EN
  • DE

2N5151

Part No 2N5151
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS PNP 80V 2A TO39
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series MIL-PRF-19500/545
Package Bulk
Product Status Active
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 1.5V @ 500mA, 5A
Current - Collector Cutoff (Max) 50µA
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 2.5A, 5V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number 2N5151
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 541238-2N5151
Ultra Librarian 3D Model Ultra Librarian 2N5151 CAD Model

Description

Microchip Technology's 2N5151 Silicon PNP Transistor

The 2N5151 is a high-quality silicon PNP transistor designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This transistor is well-suited for a wide range of applications, including amplification and switching in industrial, commercial, and military environments.

The 2N5151 is characterized by its high power dissipation and fast switching speeds, making it an ideal choice for circuits that require reliable performance under demanding conditions. Its robust construction ensures a long operational life and consistent performance, even when subjected to high temperatures and voltages.

Key Features:

  • Type: PNP (Positive-Negative-Positive)
  • Material: Silicon
  • Voltage - Collector-Emitter Breakdown (Max): 80V
  • Current - Collector (Ic) (Max): 1A
  • Power - Max: 5W
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V
  • Operating Temperature: -65°C to +200°C
  • Mounting Type: Through Hole

Designed for through-hole mounting, the 2N5151 can be easily integrated into a variety of circuit boards. Its through-hole design is conducive to creating strong connections, making it suitable for applications where mechanical stress is a concern.

In addition to its electrical characteristics, the 2N5151 features a TO-39 metal can package that provides effective thermal conduction and shielding, further enhancing its reliability. This packaging, coupled with its high-temperature operation range, ensures that the transistor can handle tough environmental conditions without degradation of its performance.

Whether you're developing power amplifiers, signal processing equipment, or other sophisticated electronic systems, the 2N5151 from Microchip Technology offers the performance and durability to meet your needs. With its combination of high power, fast switching, and rugged design, this transistor is a smart choice for engineers and designers looking for components with proven reliability.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess