EN
  • EN
  • DE

2N5796

Part No 2N5796
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Arrays
Description NPN TRANSISTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Transistor Type 2 PNP (Dual)
Current - Collector (Ic) (Max) 600mA
Voltage - Collector Emitter Breakdown (Max) 60V
Vce Saturation (Max) @ Ib, Ic 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 500mW
Frequency - Transition -
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-78-6 Metal Can
Supplier Device Package TO-78-6
Base Product Number 2N579
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 1377442-2N5796
Ultra Librarian 3D Model Ultra Librarian 2N5796 CAD Model

Description

Microchip Technology's 2N5796 Bipolar Transistor

The 2N5796 is a robust bipolar junction transistor (BJT) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This transistor is designed to cater to a wide array of applications, ranging from amplification and switching to power regulation. Its versatility makes it an ideal component for professionals in the electronics industry who require reliable and high-performance parts for their designs.

Constructed with silicon material, the 2N5796 falls under the NPN category of transistors. It is capable of handling moderate power levels while offering excellent linearity, making it suitable for both linear and digital applications. The device is encapsulated in a TO-3 package, known for its durability and its ability to dissipate heat effectively, which is crucial for maintaining stability and extending the lifespan of the transistor under various operating conditions.

Key Features:

  • High Current Capacity: The 2N5796 has the ability to manage significant current flow, making it suitable for power applications.
  • Voltage Handling: This transistor can handle high voltages, which is essential for applications involving power supply and regulation.
  • TO-3 Package: The robust TO-3 metal can package ensures reliable performance even in harsh environments and aids in effective thermal management.
  • Fast Switching Speeds: The device is designed for quick transitions between on and off states, beneficial for digital and switching applications.
  • Low Saturation Voltage: The low V<sub>CE(sat) of the 2N5796 minimizes power loss and improves efficiency in saturation mode operations.

The 2N5796 transistor is a testament to Microchip Technology's commitment to providing high-quality components that meet the rigorous demands of the electronics industry. Whether it's for audio amplifiers, power regulators, or switching circuits, the 2N5796 offers a reliable solution that engineers and designers can trust for their critical applications.

For detailed specifications, application notes, and support documentation, professionals are encouraged to visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2NPN 40V 0.2A SOT363
Lowest to $0.0465
Panasonic
TRANS 2NPN 12V 0.03A MINI6
Need more? Email Us
Rohm Semiconductor
NPN+NPN GENERAL PURPOSE AMPLIFIC
Lowest to $0.0724
Diodes Incorporated
TRANS 2PNP 12V 2.5A SM8
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess