EN
  • EN
  • DE

2N5334

Part No 2N5334
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description POWER BJT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 60 V
Power - Max 6 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5AA
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 10213-2N5334
Ultra Librarian 3D Model Ultra Librarian 2N5334 CAD Model

Description

Microchip Technology 2N5334 NPN Transistor

The 2N5334 from Microchip Technology is a high-quality NPN bipolar junction transistor (BJT) that offers reliable performance for a wide range of electronic applications. Designed for general-purpose amplification and switching, this transistor is capable of handling moderate power levels, making it suitable for a variety of circuit designs.

Key Features:

  • High Current Gain: The 2N5334 provides high current gain (hFE), which is crucial for amplification purposes, ensuring efficient current amplification in your circuits.
  • Medium Power Capacity: With the ability to handle medium levels of power, this transistor can be used in power regulation and control applications without the risk of quick overheating or failure.
  • Versatile Operating Conditions: It operates effectively under a wide range of temperatures and electrical conditions, offering stable performance for various user requirements.
  • Robust Construction: The 2N5334 is built with a durable material that ensures a long operational life and resistance to environmental factors, making it a reliable choice for both commercial and industrial applications.

Applications:

The versatility of the 2N5334 NPN transistor makes it suitable for an array of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Voltage regulation systems
  • Power supply circuits
  • Motor control modules

Technical Specifications:

Parameter Value Transistor Polarity NPN Collector-Emitter Voltage (VCEO) Specified in datasheet Collector-Base Voltage (VCBO) Specified in datasheet Emitter-Base Voltage (VEBO) Specified in datasheet Collector Current (IC) Specified in datasheet Power Dissipation (PD) Specified in datasheet Operating Junction Temperature (Tj) Specified in datasheet Package Type Specified in datasheet

For detailed electrical specifications and operating conditions, please refer to the official datasheet provided by Microchip Technology.

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability. The 2N5334 transistor is no exception, with rigorous testing and quality control measures in place to ensure it meets the high standards expected by the industry.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess