EN
  • EN
  • DE

2N5861

Part No 2N5861
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 541323-2N5861
Ultra Librarian 3D Model Ultra Librarian 2N5861 CAD Model

Description

Product Overview: 2N5861 NPN Transistor by Microchip Technology

The 2N5861 is a high-quality NPN bipolar junction transistor (BJT) designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This transistor is well-suited for a wide range of applications, including amplification and switching operations. Its robust design ensures reliable performance in various electronic circuits.

Key Features

  • Transistor Type: NPN - This allows the 2N5861 to efficiently control the flow of current between the collector and emitter, making it ideal for use as a switch or amplifier in a circuit.
  • High Current Rating: The 2N5861 is capable of handling significant levels of current, making it suitable for driving larger loads within electronic systems.
  • Voltage Ratings: It has a specified collector-emitter voltage (Vceo) that allows it to be used in circuits with higher operating voltages.
  • Power Dissipation: The transistor is designed to dissipate a considerable amount of power, which contributes to its robustness and reliability in demanding applications.
  • Operating Temperature Range: The 2N5861 can operate effectively over a wide temperature range, ensuring stability and performance in various environmental conditions.

Applications

The versatility of the 2N5861 NPN transistor makes it an excellent choice for a multitude of electronic applications. It is commonly used in:

  • Power regulation modules
  • Audio amplifiers
  • Signal processing
  • Switching circuits
  • Motor control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and the 2N5861 is no exception. Each transistor is rigorously tested to ensure it meets the high standards expected by industry professionals and hobbyists alike. Whether you're designing a new product or servicing existing equipment, the 2N5861 provides the performance and reliability necessary for your electronic projects.

For detailed specifications, application notes, and additional resources, please refer to the official Microchip Technology datasheets and product documentation. The 2N5861 is available through Microchip Technology and authorized distributors, ensuring easy access to this essential component for your electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess