EN
  • EN
  • DE

5962-8777601UA

Part No 5962-8777601UA
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 12V 3.3A 3-Pin(3+Tab) TO-257 Isolated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Accuracy 1.5 %
Max Input Voltage 35 V
Maximum Operating Temperature 125 °C
Max Output Current 3.3 A
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Type Fixed
Output Voltage 12 V
Polarity Positive
Quiescent Current 6 mA
RoHS Compliant
Win Source Part Number 999972-5962-8777601UA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5962-8777601UA CAD Model

Description

The 5962-8777601UA is a high-performance, precision integrated circuit product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous standards of the aerospace and defense industries, providing reliable performance in extreme environments.

Key Features

  • High Reliability: Qualified under MIL-PRF-38535, this product is designed to operate reliably in harsh conditions, including exposure to radiation, extreme temperatures, and other environmental stresses.
  • Temperature Range: The operating temperature range of this device extends from -55°C to +125°C, ensuring functionality in a wide range of thermal environments.
  • Package Type: The 5962-8777601UA comes in a hermetically sealed ceramic package, which provides additional protection against moisture and contaminants.

Applications

This product is ideally suited for use in high-reliability applications such as:

  • Space systems and satellites
  • Military and defense equipment
  • Avionics and aircraft systems
  • Nuclear power plant controls

Technical Specifications

Parameter Value Operating Temperature Range -55°C to +125°C Package / Case Ceramic Qualification Standard MIL-PRF-38535

Ordering Information

To purchase or request more information about the 5962-8777601UA, contact Microchip Technology or an authorized distributor. Ensure to reference the exact product number for accurate specification and compliance details.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess