EN
  • EN
  • DE

SG7912AK-DESC

Part No SG7912AK-DESC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR -12V 1.5A TO3  /  Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Series Military, MIL-STD-883
Package Tray
Output Configuration Negative
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) -35V
Voltage - Output (Min/Fixed) -12V
Voltage Dropout (Max) 2.3V @ 1A
Current - Output 1.5A
Current - Quiescent (Iq) 4 mA
PSRR 54dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Base Product Number SG7912
Other Names 1259-1048-MIL,SG7912AKDESC,1259-1048,5962-8874701YA
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244929-SG7912AK-DESC
Ultra Librarian 3D Model Ultra Librarian SG7912AK-DESC CAD Model

Description

The SG7912AK-DESC is a negative fixed linear voltage regulator IC from Microchip Technology. It is capable of providing an output current of up to 1.5A and has a dropout voltage of only 0.5V. The SG7912AK-DESC is available in a TO-3 package and is ideal for a wide range of applications, including power supplies, battery-operated devices, and industrial equipment.

Here is a more detailed description of the SG7912AK-DESC:

Features:

Output current: 1.5A Dropout voltage: 0.5V Input voltage range: 2.5V to 35V Output voltage range: -1.2V to -30V Three-terminal design Adjustable output voltage Internal current limiting and thermal protection Applications:

Power supplies Battery-operated devices Industrial equipment Test and measurement equipment Medical devices Automotive electronics Benefits:

The SG7912AK-DESC is a highly efficient voltage regulator that can provide up to 1.5A of output current with a dropout voltage of only 0.5V. This makes it ideal for a wide range of applications, including power supplies, battery-operated devices, and industrial equipment. The SG7912AK-DESC is also very easy to use. It has a three-terminal design and adjustable output voltage, making it easy to integrate into existing circuits. Additionally, the SG7912AK-DESC has internal current limiting and thermal protection, which helps to ensure the safety and reliability of the circuit. Here are some specific examples of applications where the SG7912AK-DESC can be used:

In a power supply, the SG7912AK-DESC can be used to generate a negative voltage rail for other components in the circuit. For example, the SG7912AK-DESC could be used to generate a -5V rail for an operational amplifier or a -12V rail for a motor driver. In a battery-operated device, the SG7912AK-DESC can be used to extend the battery life by reducing the power consumption of the device. For example, the SG7912AK-DESC could be used to power a microcontroller or a display. In industrial equipment, the SG7912AK-DESC can be used to provide a stable and reliable voltage supply for critical components. For example, the SG7912AK-DESC could be used to power a sensor or a control system. Overall, the SG7912AK-DESC is a versatile and easy-to-use voltage regulator that is ideal for a wide range of applications. It is highly efficient, has low dropout voltage, and is easy to integrate into existing circuits.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess