EN
  • EN
  • DE

93C46CT-I/MC

Part No 93C46CT-I/MC
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 3MHZ 8DFN / EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 5V 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 1
Category Integrated Circuits(ICs)
Family Memory
Packaging Reel
Format - Memory EEPROMs - Serial
Memory Type EEPROM
Memory Size 1K (128 x 8 or 64 x 16)
Speed 3MHz
Interface Microwire 3-Wire Serial
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-VFDFN Exposed Pad
Manufacturer Device Package 8-DFN (2x3)
Win Source Part Number 058162-93C46CT-I/MC
Popularity Medium
Supply and Demand Status Balance
Family Name 93C46C
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 93C46CT-I/MC CAD Model

Description

Product Overview: 93C46CT-I/MC from Microchip Technology

The 93C46CT-I/MC is a high-performance, 1 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This integrated circuit is specifically designed to deliver non-volatile memory storage for applications that require low-power consumption, a compact form factor, and reliable data retention.

Key Features

  • Memory Size: The device offers 1 Kbit of memory, organized as 64 x 16-bit, providing ample storage for calibration data, device configuration, and small application parameters.
  • Interface: It features a simple, yet robust, serial interface that ensures easy integration with most microcontrollers and processors, facilitating seamless data transfer.
  • Operating Voltage: The 93C46CT-I/MC operates at a voltage range of 4.5V to 5.5V, making it compatible with standard 5V systems.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, this EEPROM can reliably function in harsh environmental conditions.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (typical), allowing for quick updates to the stored data.
  • Endurance: The device has a high endurance of 1 million write cycles, ensuring a long operational lifespan.
  • Data Retention: Data retention is guaranteed for a minimum of 100 years, providing a dependable storage solution over an extended period.
  • Packaging: The 93C46CT-I/MC comes in a compact 8-pin DFN package, which is suitable for space-constrained applications.

Applications

The versatility of the 93C46CT-I/MC makes it ideal for a wide range of applications, including:

  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Portable electronics

With its robust design and comprehensive feature set, the 93C46CT-I/MC from Microchip Technology is an excellent choice for designers seeking a reliable and efficient non-volatile memory solution. Its enduring performance and ease of integration make it a go-to EEPROM for a multitude of electronic applications.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess