EN
  • EN
  • DE
  • IT

93LC56AT-ISTG

Part No 93LC56AT-ISTG
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Max Frequency 2 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 256 B
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
RoHS Compliant
Win Source Part Number 1041705-93LC56AT-ISTG
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93LC56AT-ISTG CAD Model

Description

93LC56AT-ISTG - Microchip Technology

The 93LC56AT-ISTG is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by the renowned manufacturer, Microchip Technology. This device is part of Microchip's extensive range of serial EEPROM products, designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed.

This particular model offers a storage capacity of 2 Kbit (256 x 8 or 128 x 16-bit) and operates with a standard 3-wire serial interface, which makes it compatible with a wide variety of microcontrollers and digital systems. The 93LC56AT-ISTG operates over the industrial temperature range, making it suitable for applications that may be exposed to extreme conditions.

The device is organized as either 256 words of 8 bits each (93LC56A) or 128 words of 16 bits each (93LC56B) when the ORG pin is connected to VCC or Ground respectively. This flexibility allows designers to choose the appropriate data width for their application.

Featuring a low-power design, the 93LC56AT-ISTG is ideal for energy-sensitive applications. Its power consumption is minimal during both active and standby modes, which helps in extending the life of battery-powered devices. The device also supports a wide voltage range, typically from 2.5V to 5.5V, providing versatility in different power environments.

The 93LC56AT-ISTG comes in a TSSOP package, which is known for its compact footprint and suitability for space-constrained applications. The TSSOP package also offers excellent thermal performance and reliability, making it a popular choice for surface-mounted designs.

In summary, the 93LC56AT-ISTG from Microchip Technology is a robust, versatile EEPROM chip that offers reliable storage solutions for a wide array of industrial, automotive, and consumer electronics. Its ease of integration, low power consumption, and flexible organization make it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us
AVX Corp/Kyocera Corp
CONN RCPT 40POS SMD GOLD / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
STMicroelectronics
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0737
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess