EN
  • EN
  • DE

93LC66B/SN

Part No 93LC66B/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 4KBIT MICROWIRE 8SOIC / EEPROM Memory IC 4Kbit Microwire 2 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kbit
Memory Organization 256 x 16
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 93LC66
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 850005-93LC66B/SN
Ultra Librarian 3D Model Ultra Librarian 93LC66B/SN CAD Model

Description

Microchip Technology 93LC66B/SN EEPROM

The 93LC66B/SN is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This memory chip features a 4K-bit (512 x 8 or 256 x 16) storage capacity, which is suitable for applications that require data storage that can be updated after the initial programming, such as device configuration parameters, calibration data, or user preferences.

Key Features

  • Memory Size: 4K-bit, organized as either 512 bytes (8 bits each) or 256 words (16 bits each), selectable via a simple instruction set.
  • Operating Voltage: The device operates over a broad voltage range (2.5V to 5.5V), making it versatile for various applications and compatible with most microcontrollers.
  • Communication Protocol: Utilizes a simple 3-wire serial interface, ensuring easy integration into most systems and compatibility with SPI protocols.
  • Low Power Consumption: Designed for low-power operation, which is ideal for battery-operated and power-sensitive applications.
  • Industrial Temperature Range: Capable of operating in extreme conditions, with an operational temperature range of -40°C to +85°C.
  • Reliability: Offers high reliability with over 1 million erase/write cycles and data retention of over 200 years.
  • Package: Available in an 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and is widely used in electronic circuits.

Applications

The 93LC66B/SN EEPROM is ideal for various applications across multiple industries. It is commonly used in:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Smart Cards

With its robust design and flexible storage options, the 93LC66B/SN from Microchip Technology is an excellent choice for designers and engineers looking for a reliable, non-volatile memory solution.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
STMicroelectronics
Uvprom, 32KX8, 150NS, Cmos, CDIP28
Need more? Email Us
Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,490+ $0.1940 $289.0600
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess