EN
  • EN
  • DE

A2F200M3F-FGG484

Part No A2F200M3F-FGG484
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 80MHZ 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Product Status Active
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 80MHz
Primary Attributes ProASIC®3 FPGA, 200K Gates, 4608 D-Flip-Flops
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 484-BGA
Supplier Device Package 484-FPBGA (23x23)
Number of I/O MCU - 41, FPGA - 94
Base Product Number A2F200
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 32636-A2F200M3F-FGG484
Ultra Librarian 3D Model Ultra Librarian A2F200M3F-FGG484 CAD Model

Description

The A2F200M3F-FGG484 is a highly integrated, low-power FPGA (Field Programmable Gate Array) from Microchip Technology, designed for a wide range of electronic applications. This product is part of Microchip's SmartFusion® series, which combines the versatility of an FPGA with the simplicity of an MCU (Microcontroller Unit) and the reliability of programmable analog, offering a unique solution in a single chip.

Key Features

  • High Capacity: The FPGA fabric is built on a 130 nm flash technology with 200K system gates, providing ample space for complex logic designs and system integration.
  • Embedded ARM Cortex-M3 Processor: A2F200M3F-FGG484 includes a hard 32-bit ARM Cortex-M3 processor running at up to 100 MHz, offering high performance for system control tasks.
  • Programmable Analog: The device incorporates programmable analog blocks, including ADCs and DACs, which provide flexible interfacing options with external analog signals.
  • In-System Programmability: The non-volatile flash-based technology allows for in-system programming and reprogramming, which is crucial for iterative development and field updates.
  • Security: Advanced security features protect against cloning, reverse engineering, and tampering, ensuring the integrity and security of the system.
  • Package Type: The A2F200M3F-FGG484 is offered in a 484-pin FBGA (Fine-Pitch Ball Grid Array) package, which is suitable for space-constrained applications.

Applications

The versatility of A2F200M3F-FGG484 makes it ideal for various applications, including but not limited to industrial control systems, automotive electronics, communication systems, and medical devices. Its integrated MCU and FPGA capabilities enable designers to create highly customized, performance-optimized solutions that can meet the stringent requirements of modern electronic products.

Conclusion

Microchip's A2F200M3F-FGG484 FPGA offers an unparalleled combination of flexibility, power, and security. It is a compelling choice for designers who require a high-performance, programmable solution that can adapt to a range of complex applications. With its integration of an ARM Cortex-M3 processor and programmable analog, the A2F200M3F-FGG484 stands out as a smart, highly capable component in the field of programmable logic devices.

You May Also Be Interested in

Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566
Broadcom Limited
LYNX - 100MHZ / System On Chip (SOC) IC *
Lowest to $8.1612
Broadcom Limited
DOCSIS 3.0 DATA GATEWAY / System On Chip (SOC) IC *
Need more? Email Us
Intel
IC SOC CORTEX-A9 1.5GHZ 1152FBGA / Dual ARM? Cortex?-A9 MPCore? with CoreSight? System On Chip (SOC) IC Arria 10 SX FPGA - 270K Logic Elements 1.5GHz 1152-FBGA, FC (35x35)
Need more? Email Us
Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
DOCSIS 2.0 VOCM SOC / System On Chip (SOC) IC *
Lowest to $2.4359
Broadcom Limited
DOCSIS 3.0 STB FRONT END I-TEMP / System On Chip (SOC) IC *
Need more? Email Us
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess