EN
  • EN
  • DE

A3P1000-1PQ208

Part No A3P1000-1PQ208
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 154 I/O 208QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 154 147456 208-BFQFP
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Part Status Obsolete
Number of I/O 154
Operating Temperature Range 0°C ~ 85°C (TJ)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908917-A3P1000-1PQ208
Ultra Librarian 3D Model Ultra Librarian A3P1000-1PQ208 CAD Model

Description

Product Overview: Microchip Technology's A3P1000-1PQ208

The A3P1000-1PQ208 is a feature-rich FPGA (Field Programmable Gate Array) device from Microchip Technology, designed to deliver high performance and flexibility for a wide range of applications. As part of the ProASIC3 series, this product offers a reliable and cost-effective solution for system integration and innovation.

Key Features

  • High Capacity: With 1 million system gates, the A3P1000-1PQ208 provides ample logic capacity for complex designs and system-level integration.
  • Non-Volatile Memory: The FPGA utilizes flash memory, ensuring data retention without the need for external storage or batteries. This also allows for instant-on capabilities, making it ideal for applications that require quick startup times.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with low static power, which is essential for power-sensitive applications.
  • High-Speed User I/Os: The device features up to 288 user I/Os, supporting a variety of interface standards and ensuring versatile connectivity options for peripherals and other components.
  • Reprogrammable: Users can reprogram the FPGA multiple times, which is beneficial for prototyping, testing, and updating applications post-deployment.
  • In-System Programming: The A3P1000-1PQ208 supports in-system programming (ISP) through an on-chip 128-bit AES encryption engine, enhancing security for sensitive applications.

Package and Speed Grade

The A3P1000-1PQ208 comes in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is known for its robustness and ease of handling in manufacturing processes. The speed grade '-1' indicates the device's performance level, suitable for a wide range of timing requirements.

Applications

With its versatile features, the A3P1000-1PQ208 is well-suited for various applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical devices
  • Consumer electronics
  • Defense and aerospace systems

Microchip Technology's A3P1000-1PQ208 FPGA is engineered to meet the demands of modern electronic designs, offering a perfect blend of performance, power efficiency, and design flexibility.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess