EN
  • EN
  • DE

MM908E622ACPEK

Part No MM908E622ACPEK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC QUAD HALF BRDG TRPL SW 54SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 12
Supply Voltage (V) 9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E622
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 715351-MM908E622ACPEK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM908E622ACPEK CAD Model

Description

The NXP MM908E622ACPEK is a highly-integrated, precision-engineered component designed to meet the demanding requirements of automotive and industrial applications. This advanced integrated circuit (IC) is part of NXP's robust portfolio of mixed-signal devices, combining analog functionality with digital control to provide a comprehensive solution for complex control systems.

Key Features

  • High Integration: The MM908E622ACPEK is a system-in-package that integrates an H-Bridge driver, a LIN transceiver, and a voltage regulator along with a 16-bit MCU based on the S12 technology.
  • Advanced Motor Control: With its integrated H-Bridge, this IC is capable of driving DC motors with precision, making it ideal for applications such as mirror adjustment, window lifters, and wiper control in automotive designs.
  • Communication: The inclusion of a LIN 2.1 transceiver allows for seamless communication in Local Interconnect Network (LIN) bus systems, which is a standard in modern vehicles for networking sensors and actuators.
  • Robust Power Management: An onboard voltage regulator ensures stable operation even under fluctuating power conditions, which is critical for automotive environments.
  • Automotive-Grade Design: Designed to withstand the harsh conditions of automotive applications, the MM908E622ACPEK is built to operate over a wide temperature range and to handle the electrical transients typical in automotive power systems.

Applications

The NXP MM908E622ACPEK is optimized for a variety of applications within the automotive sector, including but not limited to:

  • Body Control Modules
  • Power Window Controllers
  • Electric Mirror Control
  • Wiper Control Systems

Its robust design also makes it suitable for industrial applications where reliable motor control and LIN communication are essential.

Development Support

For engineers and developers, NXP offers comprehensive support for the MM908E622ACPEK, including development tools, software libraries, and reference designs. This support accelerates the design process and helps bring products to market faster while reducing development risks.

Overall, the MM908E622ACPEK from NXP is a versatile, high-performance IC that integrates critical functions for motor control and communication, ensuring reliable operation in the most challenging environments.

You May Also Be Interested in

STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess