EN
  • EN
  • DE

MSP430F2254IDAR

Part No MSP430F2254IDAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F2xx
Packaging Reel - TR
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8 + 256B)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 38-TSSOP (0.240", 6.10mm Width)
Manufacturer Package 38-TSSOP
Win Source Part Number 1227353-MSP430F2254IDAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name MSP430F2254
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430F2254IDAR CAD Model

Description

Texas Instruments MSP430F2254IDAR Microcontroller

The MSP430F2254IDAR is a high-performance microcontroller unit (MCU) from Texas Instruments, belonging to the MSP430 family, which is renowned for its ultra-low power consumption and robust processing capabilities. This MCU is designed to cater to a wide range of applications, from consumer electronics to industrial control systems, where efficiency and reliability are paramount.

At the heart of the MSP430F2254IDAR is a 16-bit RISC CPU, which provides a perfect blend of speed and power efficiency. This MCU operates at a maximum frequency of 16 MHz, ensuring swift processing and response times for time-sensitive tasks. Additionally, with a supply voltage range of 1.8V to 3.6V, it supports battery-powered and low-power applications without compromising on performance.

This microcontroller comes with 16KB of flash memory, providing ample space for program storage, and 512 bytes of RAM for efficient data handling and multitasking. The MSP430F2254IDAR also includes a variety of integrated peripherals, such as a 10-bit analog-to-digital converter (ADC), multiple timers, and communication interfaces like UART, SPI, and I2C, which facilitate easy interfacing with other components and peripherals.

The MSP430F2254IDAR features a robust set of I/O options, with 24 I/O pins that allow developers to connect a wide array of sensors, actuators, and other devices. Its versatile clock system supports multiple clock sources, including a crystal oscillator and an internal digitally controlled oscillator (DCO), enabling precise timing for various applications.

Packaged in a compact 38-pin TSSOP (Thin Shrink Small Outline Package), the MSP430F2254IDAR is ideal for space-constrained applications. Its extended temperature range ensures reliable operation in extreme environments, making it a suitable choice for outdoor or industrial applications.

In summary, the Texas Instruments MSP430F2254IDAR microcontroller is a powerful, efficient, and versatile MCU solution that provides developers with the tools they need to create innovative and energy-conscious products.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4394 $54.3940
23+ $4.4631 $102.6513
35+ $4.3237 $151.3295
48+ $4.1842 $200.8416
62+ $4.0447 $250.7714
83+ $3.6263 $300.9829
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess