EN
  • EN
  • DE

TMS380C26PQL

Part No TMS380C26PQL
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description SUPEREAGLE -OBS-LTB ENDS 07/25/2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Programmable Not Verified
Base Product Number TMS380
Standard Package 1 pcs
MSL Level Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 374163-TMS380C26PQL
Ultra Librarian 3D Model Ultra Librarian TMS380C26PQL CAD Model

Description

The TMS380C26PQL is a high-performance communication controller integrated circuit designed and manufactured by Texas Instruments. It is part of the Texas Instruments TMS380 family, which is renowned for delivering reliable and efficient solutions for network communication protocols.

This particular model, the TMS380C26PQL, is tailored to facilitate Token Ring network operations, a local area network (LAN) communication protocol that is characterized by a ring topology. The chip is engineered to handle the complex requirements of managing data transmission in a Token Ring network with high precision and minimal latency.

Key Features:

  • Integrated Token Ring Protocol: The TMS380C26PQL comes with built-in support for the Token Ring protocol, ensuring seamless integration into existing network infrastructures.
  • High-Speed Data Transfer: Capable of supporting data transfer rates that are typical for Token Ring networks, this controller is optimized for both 4 Mbps and 16 Mbps operation, providing flexibility and efficiency in network communication.
  • Advanced Signal Processing: Equipped with sophisticated signal processing capabilities, the TMS380C26PQL ensures data integrity and minimizes errors during transmission.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains a low power consumption profile, making it suitable for a wide range of applications where energy efficiency is a priority.
  • Easy Integration: The TMS380C26PQL is designed to be easily integrated into existing systems, thanks to its industry-standard packaging and compatibility with a wide range of microprocessors and microcontrollers.

With its robust design and advanced features, the TMS380C26PQL is a perfect choice for network administrators and system integrators looking to enhance their network's performance and reliability. Its ability to manage high-speed data transfer while maintaining a low power footprint makes it an excellent component for building or upgrading Token Ring networks.

Whether used in office environments, industrial settings, or data centers, the TMS380C26PQL by Texas Instruments represents a blend of innovation, performance, and reliability, making it a go-to solution for Token Ring network communication needs.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7013 $81.4026
3+ $33.3960 $100.1880
5+ $32.3524 $161.7620
7+ $31.3087 $219.1609
9+ $30.2651 $272.3859
12+ $27.1342 $325.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess