EN
  • EN
  • DE

A2F500M3G-1FGG256I

Part No A2F500M3G-1FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC SOC CORTEX-M3 100MHZ 256FBGA  /  ARM® Cortex®-M3 System On Chip (SOC) IC series ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops 100MHz 256-FPBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 512KB
RAM Size 64KB
Peripherals DMA, POR, WDT
Connectivity EBI/EMI, Ethernet, I2C, SPI, UART/USART
Speed 100MHz
Primary Attributes ProASIC®3 FPGA, 500K Gates, 11520 D-Flip-Flops
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Number of I/O MCU - 25, FPGA - 66
Base Product Number A2F500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 998200-A2F500M3G-1FGG256I
Ultra Librarian 3D Model Ultra Librarian A2F500M3G-1FGG256I CAD Model

Description

The A2F500M3G-1FGG256I is a high-performance, feature-rich FPGA (Field-Programmable Gate Array) from Microchip Technology, designed for a wide range of applications. This integrated circuit is part of the SmartFusion®2 SoC FPGA family, which combines a reliable FPGA fabric with a powerful ARM® Cortex®-M3 processor and high-speed serial communication interfaces.

Key Features and Benefits

  • Embedded ARM Cortex-M3 Processor: The A2F500M3G-1FGG256I features a 166 MHz ARM Cortex-M3 processor, which provides a robust 32-bit processing capability, ideal for complex algorithms and control tasks.
  • High Capacity FPGA Fabric: With its 500K LEs (Logic Elements), this FPGA provides ample space for custom logic design, enabling designers to integrate a wide range of functions and features into a single chip.
  • Advanced Security Features: This product includes advanced security features such as secure boot, AES/SHA accelerators, and a random number generator, making it suitable for applications requiring secure data processing and communication.
  • High-Speed Serial Interfaces: Equipped with high-speed serial communication interfaces, including PCI Express, Gigabit Ethernet, and others, the A2F500M3G-1FGG256I ensures fast data transfer rates, which are essential for modern, high-performance systems.
  • Low Power Consumption: Designed for power-sensitive applications, this FPGA offers low power operation without sacrificing performance, making it ideal for portable and battery-operated devices.
  • Extended Temperature Range: The 'I' suffix in its part number indicates that the A2F500M3G-1FGG256I is specified for industrial temperature ranges, ensuring reliable operation in extreme environments.
  • 256-Pin FBGA Package: The device comes in a Fine Pitch Ball Grid Array (FBGA) package, providing a compact form factor that is beneficial for space-constrained applications.

Applications

The versatility of the A2F500M3G-1FGG256I makes it suitable for a variety of applications, including industrial control systems, automotive, communication infrastructure, medical devices, and defense. Its integration capabilities and high-performance features enable system designers to achieve a high level of system integration, reducing the overall system complexity and cost.

Microchip Technology's A2F500M3G-1FGG256I is a robust and secure solution that meets the evolving needs of modern electronics, offering a balance of performance, power efficiency, and advanced features to drive innovation across industries.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $201.6918 $201.6918
2+ $180.8271 $361.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess