EN
  • EN
  • DE

A3P250-2FGG144

Part No A3P250-2FGG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA / ProASIC3 Field Programmable Gate Array (FPGA) IC 97 36864 144-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 97
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 144-LBGA
Supplier Device Package 144-FPBGA (13x13)
Base Product Number A3P250
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 160 pcs
Win Source Part Number 1381291-A3P250-2FGG144
Ultra Librarian 3D Model Ultra Librarian A3P250-2FGG144 CAD Model

Description

The A3P250-2FGG144 is a cutting-edge FPGA (Field Programmable Gate Array) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the ProASIC3 series, which is known for its low power consumption, high performance, and reliability in a wide range of applications.

Key Features

  • Technology: The A3P250-2FGG144 is built on a 130nm flash technology that provides a perfect balance between power efficiency and performance.
  • Logic Elements: This FPGA contains 250,000 system gates, which allows designers to implement complex logic circuits and functions.
  • I/O Pins: It offers 144 user I/O pins, providing ample connectivity options for interfacing with other components and peripherals.
  • Speed Grade: The ‘-2’ speed grade variant ensures that the device operates at optimal speed for demanding applications.
  • Package: The device comes in a Fine Pitch Grid Array (FGG) package with 144 pins, which is suitable for space-constrained applications due to its compact footprint.
  • In-System Programmability: With its in-system programmability, users can update the FPGA firmware on the fly, which is essential for future-proofing applications and reducing downtime.

Applications

The versatility of the A3P250-2FGG144 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Medical equipment
  • Security systems
  • Aerospace and defense

Design Support

Microchip Technology provides comprehensive design support for the A3P250-2FGG144, including development tools, software, and documentation to streamline the design process. Customers can access a wide range of resources, such as application notes, reference designs, and technical support from Microchip's dedicated engineering teams.

For designers and engineers looking for a reliable, high-performance FPGA solution, the A3P250-2FGG144 from Microchip Technology offers an exceptional balance of features that can enhance the capabilities of a multitude of electronic systems.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 324 CLBS, 80000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 200 I/O 324CSBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess