EN
  • EN
  • DE

A3P250-FG256

Part No A3P250-FG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 157 I/O 256FBGA  /  series Field Programmable Gate Array (FPGA) IC 157 36864 256-LBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series ProASIC3
Package Tray
Total RAM Bits 36864
Number of I/O 157
Number of Gates 250000
Voltage - Supply 1.425V ~ 1.575V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 85°C (TJ)
Package / Case 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number A3P250
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1016559-A3P250-FG256
Ultra Librarian 3D Model Ultra Librarian A3P250-FG256 CAD Model

Description

Product Overview: A3P250-FG256 from Microchip Technology

The A3P250-FG256 is a highly sophisticated and feature-rich FPGA (Field Programmable Gate Array) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the ProASIC3 series, which is renowned for providing a wide array of functionalities suitable for a diverse range of applications, including but not limited to automotive, consumer electronics, industrial, and medical devices.

Key Features

  • High Capacity: With 250,000 system gates, the A3P250-FG256 offers designers a substantial amount of logic to implement complex designs and applications.
  • Flash Memory Technology: Utilizing non-volatile flash technology, this FPGA provides a secure and low-power solution that retains its configuration without the need for external memory.
  • High-Performance Interface: The device includes a high-speed user I/O that supports 1.5V, 1.8V, 2.5V, and 3.3V operation, making it versatile for interfacing with a wide range of other components.
  • In-System Programmability: The A3P250-FG256 can be reprogrammed in the field, allowing for updates and changes to be made to the logic configuration after deployment, which is essential for future-proofing products.
  • Security: With its built-in security features, the FPGA helps protect designs against unauthorized access and copying, which is critical in today's world where intellectual property protection is paramount.

Package and I/O

The A3P250-FG256 is available in a fine-pitch 256-lead FBGA (Fine-pitch Ball Grid Array) package, which provides a compact footprint while still offering a generous number of I/O pins for connectivity.

Applications

Thanks to its versatility and high performance, the A3P250-FG256 is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Data communication infrastructure

For developers and engineers looking for a reliable and capable FPGA to power their next project, the A3P250-FG256 from Microchip Technology presents an excellent option that balances performance, flexibility, and security.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess