EN
  • EN
  • DE

A3P600-1FG256I

Part No A3P600-1FG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 177 I/O 256FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 177 110592 256-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 177
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name A3P600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908950-A3P600-1FG256I
Ultra Librarian 3D Model Ultra Librarian A3P600-1FG256I CAD Model

Description

Microchip Technology's A3P600-1FG256I FPGA

The A3P600-1FG256I is a highly versatile and efficient field-programmable gate array (FPGA) from Microchip Technology, designed to cater to a wide range of applications that require flexibility, quick time-to-market, and high performance. This particular model is part of the ProASIC3 series, which is known for its low power consumption and security features, making it an ideal solution for industrial, automotive, and consumer electronics markets.

This FPGA comes in a Fine Pitch Ball Grid Array (FBGA) package with 256 pins, providing ample I/O options for complex designs. The part number suffix '1FG256I' denotes its package type and speed grade, with 'I' indicating that it is suitable for industrial temperature ranges, thus ensuring reliable performance under harsh environmental conditions.

One of the standout features of the A3P600-1FG256I is its non-volatile flash technology, which allows the device to retain its configuration without the need for external memory. This leads to a more secure and reliable operation, as well as a quicker start-up time, since the device does not need to load its configuration from an external source upon power-up.

The device boasts 600K system gates, which provides designers with a generous logic capacity to implement complex algorithms and system-level designs. Additionally, the FPGA supports a 1.5V core voltage, which contributes to its low-power operation, making it suitable for power-sensitive applications.

For security-conscious applications, the A3P600-1FG256I includes unique features such as a built-in unique device identifier (UID) and flash lock to protect intellectual property against unauthorized access or copying. Furthermore, the device supports live at power-up (LAPU) functionality, which ensures that the FPGA begins operating in a predictable state as soon as power is applied.

Overall, the A3P600-1FG256I from Microchip Technology is a robust and secure FPGA solution that offers designers the flexibility to create innovative products with confidence in their performance and reliability, even in the most demanding environments.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 574 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.4746 $92.9492
3+ $38.1331 $114.3993
5+ $36.9414 $184.7070
6+ $35.7497 $214.4982
8+ $34.5581 $276.4648
10+ $30.9831 $309.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess