EN
  • EN
  • DE

A3PE3000L-1FGG484M

Part No A3PE3000L-1FGG484M
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 341 I/O 484FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 8 Weeks
Features series Field Programmable Gate Array (FPGA) IC 341 516096 484-BGA
Manufacturer Microchip Technology
Series ProASIC3L
Package Tray
Number of I/O 341
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 484-BGA
Case / Package 484-FPBGA (23x23)
Family Name A3PE3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908968-A3PE3000L-1FGG484M
Ultra Librarian 3D Model Ultra Librarian A3PE3000L-1FGG484M CAD Model

Description

Product Overview: A3PE3000L-1FGG484M from Microchip Technology

The A3PE3000L-1FGG484M is a high-performance, low-power FPGA (Field Programmable Gate Array) device manufactured by Microchip Technology, which is renowned for its innovative semiconductor solutions. This product is part of the ProASIC3E series and is designed to deliver a flexible, cost-effective alternative to custom ASICs and ASSPs (Application-Specific Standard Products).

With its 3 million system gates, the A3PE3000L-1FGG484M provides a vast canvas for designers to implement complex digital circuits. The FPGA is housed in a 484-pin Fine Grid Array (FGA) package, which offers a compact footprint while still providing ample I/O options for interfacing with other components in a system.

One of the key benefits of this FPGA is its low power consumption, making it ideal for power-sensitive applications. It operates on a 1.5V core voltage and offers multiple low-power modes, ensuring that power efficiency does not come at the cost of performance. Additionally, the device features embedded memory, DSP blocks, and support for various I/O standards, which allows for a wide range of design possibilities.

The A3PE3000L-1FGG484M also supports in-system programmability and reconfigurability, which means that it can be programmed and reprogrammed multiple times even after being deployed in the field. This feature is particularly useful for applications that require regular updates or for prototyping purposes where design iterations are common.

Design security is another aspect where this FPGA excels. It includes advanced security features such as flash lock and a unique device ID, which help protect against unauthorized copying and reverse engineering of the intellectual property (IP) core.

In summary, the A3PE3000L-1FGG484M from Microchip Technology is a versatile and efficient FPGA solution that is well-suited for a wide range of applications, including industrial control systems, automotive electronics, communication infrastructure, and consumer electronics. Its blend of performance, power efficiency, and security features make it an excellent choice for designers looking to balance cost and functionality in their digital designs.

You May Also Be Interested in

Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $594.0001 $594.0001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess