EN
  • EN
  • DE

MCIMX356AJQ5C

Part No MCIMX356AJQ5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX35 Applications Processors for Automotive Products | IC MPU I.MX35 532MHZ 400MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, VFP
RAM Controllers LPDDR, DDR2
Graphics Acceleration Yes
Display & Interface Controllers Keypad, KPP, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Security Features Secure Fusebox, Secure JTAG
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces 1-Wire, ASRC, ATA, CAN, I2C, I2S, MMC/SDIO, SAI, SDHC, SPI, SSI, UART
Family Part Number MCIMX356
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220750-MCIMX356AJQ5C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX356AJQ5C CAD Model

Description

The MCIMX356AJQ5C is a high-performance, energy-efficient processor from NXP Semiconductors, designed to cater to the increasing demands of sophisticated multimedia applications. This processor is part of NXP's i.MX35 family and is built on ARM11 core technology, making it an ideal choice for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features:

  • ARM11 Core: At the heart of the MCIMX356AJQ5C is an ARM1136JF-S core, which operates at speeds up to 532 MHz, providing robust computational power for handling complex tasks efficiently.
  • Integrated Multimedia Acceleration: The processor includes an integrated PowerVR SGX graphics core, offering superior 2D and 3D graphics acceleration. This makes it an excellent choice for applications requiring rich graphical user interfaces or advanced multimedia capabilities.
  • High-Definition Video Processing: With support for high-definition video decoding, this processor is capable of delivering smooth video playback, making it suitable for portable media players, digital signage, and in-vehicle entertainment systems.
  • Connectivity Options: The MCIMX356AJQ5C comes with a variety of connectivity options, including USB 2.0, Ethernet, and CAN interfaces, providing flexibility for system designers to integrate various peripherals and communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the processor is optimized for applications that require long battery life or energy-saving operation, such as handheld devices and portable medical equipment.

Applications:

The versatility of the MCIMX356AJQ5C processor makes it suitable for a wide array of applications, including:

  • Portable and home entertainment devices
  • Automotive infotainment systems
  • Industrial control and automation systems
  • Navigation devices
  • Medical monitoring equipment

With its combination of performance, multimedia capabilities, and connectivity options, the NXP MCIMX356AJQ5C processor is a powerful solution for today's demanding applications, providing designers with the flexibility to create innovative products that meet the needs of a dynamic market.

You May Also Be Interested in

Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.3404 $67.3404
2+ $55.2537 $110.5074
3+ $53.5270 $160.5810
4+ $51.8004 $207.2016
5+ $50.0737 $250.3685
7+ $44.8936 $314.2552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,603 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess