EN
  • EN
  • DE

A40MX04-3PL44I

Part No A40MX04-3PL44I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 34 I/O 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 34 44-LCC (J-Lead)
Manufacturer Microchip Technology
Series MX
Package Tray
Part Status Obsolete
Number of I/O 34
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.59x16.59)
Family Name A40MX04
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908984-A40MX04-3PL44I
Ultra Librarian 3D Model Ultra Librarian A40MX04-3PL44I CAD Model

Description

The A40MX04-3PL44I is a high-performance FPGA (Field-Programmable Gate Array) developed by Microchip Technology, a leader in the semiconductor industry. This integrated circuit is designed to meet the needs of a wide range of applications, offering flexibility, durability, and a rich set of features.

Key Features:

  • High Capacity: The A40MX04-3PL44I provides ample logic cells that enable designers to implement complex logic functions and designs within a single chip.
  • Low Power Consumption: This device is engineered for power efficiency, making it ideal for battery-operated and power-sensitive applications.
  • Speed Grades: Available in multiple speed grades, it allows optimization of device performance based on the specific requirements of the application.
  • In-System Programmability: The FPGA can be programmed and reprogrammed in the field, allowing for updates and design iterations without the need for hardware replacements.
  • 44-Pin PLCC Package: The device comes in a 44-pin Plastic Leaded Chip Carrier (PLCC) package, which is known for its compact footprint and ease of PCB integration.
  • Industrial Temperature Range: With an operating temperature range suitable for industrial applications, the A40MX04-3PL44I maintains reliable performance under harsh conditions.

Applications:

The versatility of the A40MX04-3PL44I FPGA makes it suitable for a variety of applications including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications infrastructure
  • Consumer electronics
  • Medical devices
  • Defense and aerospace applications

Quality and Reliability:

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The A40MX04-3PL44I FPGA is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the high expectations of its customers.

Whether you are developing a cutting-edge commercial product or a critical industrial system, the A40MX04-3PL44I from Microchip Technology offers the performance, flexibility, and reliability that your project demands.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess