EN
  • EN
  • DE

A42MX36-CQ208B

Part No A42MX36-CQ208B
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 176 I/O 208CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features series Field Programmable Gate Array (FPGA) IC 176 2560 208-BFCQFP with Tie Bar
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 176
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package 208-BFCQFP with Tie Bar
Case / Package 208-CQFP (75x75)
Family Name A42MX36
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858948-A42MX36-CQ208B
Ultra Librarian 3D Model Ultra Librarian A42MX36-CQ208B CAD Model

Description

The A42MX36-CQ208B is a high-performance integrated circuit from Microchip Technology, designed to meet the rigorous demands of complex digital systems. This innovative product belongs to the A42MX series of Field-Programmable Gate Arrays (FPGAs), which are renowned for their flexibility, efficiency, and reliability in a wide array of applications.

Key Features

  • High Capacity: With a large array of programmable logic cells, the A42MX36-CQ208B offers ample space for implementing sophisticated digital designs.
  • System Performance: The device is optimized for high-speed system performance, ensuring quick data processing and reduced time-to-market for products.
  • Power Efficiency: Microchip Technology's focus on power efficiency is evident in this product, which is designed to consume minimal power without compromising on performance.
  • Package Type: The CQ208B package is a 208-pin PQFP (Plastic Quad Flat Pack), which provides a compact footprint and reliable connectivity for printed circuit boards (PCBs).
  • Reprogrammability: As an FPGA, this device can be reprogrammed in the field, allowing for updates and modifications to the logic design without the need for hardware changes.

Applications

The versatility of the A42MX36-CQ208B makes it an ideal choice for a variety of applications, including but not limited to telecommunications, automotive systems, industrial controls, and consumer electronics. Its ability to be customized for specific use cases makes it a go-to solution for designers looking to create highly specialized and adaptable products.

About Microchip Technology

Microchip Technology is a leading provider of smart, connected, and secure embedded control solutions. With a reputation for innovation and quality, Microchip offers a broad range of products that are at the heart of countless electronic devices around the world. Their commitment to customer satisfaction and continuous improvement ensures that products like the A42MX36-CQ208B are of the highest standard.

You May Also Be Interested in

Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 38 I/O 49WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $3,492.5374 $3,492.5374
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess